location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 7260 (White) 92 g Balts

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7260 (White)
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0055296
Kategorija:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobilie telefoni Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Nokia: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 31040
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 22 Sep 2023 15:03:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Nokia 7260 (White) 92 g Balts
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Balts
  • - 128 x 128 pikseļi
  • - FM radio MMS (Multimedia Messaging Service)
  • - Litija jons 760 mAh
Vairāk>>>
Short summary description Nokia 7260 (White) 92 g Balts:
This short summary of the Nokia 7260 (White) 92 g Balts data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 7260 (White), 128 x 128 pikseļi, 760 mAh, Balts

Long summary description Nokia 7260 (White) 92 g Balts:
This is an auto-generated long summary of Nokia 7260 (White) 92 g Balts based on the first three specs of the first five spec groups.

Nokia 7260 (White). Ekrāna izšķirtspēja: 128 x 128 pikseļi. FM radio. Baterijas tehnoloģija: Litija jons, Baterijas performance: 760 mAh, Gaidīšanas laiks (2G): 350 h. Svars: 92 g. Produkta krāsa: Balts

Par šo preci informācija nav pieejama Specifikācijas Login or signup for Full Icecat
to access all product specs