location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCALEO S. P Intel® Celeron® 1 GB DDR-SDRAM 160 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCALEO
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S. SCALEO P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P-NDL-FOCUS015
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/வொர்க்ஸ்டேஷன்கள் Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCALEO S. P Intel® Celeron® 1 GB DDR-SDRAM 160 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Celeron® 3,06 GHz
  • - 1 GB DDR-SDRAM
  • - 160 GB
More>>>
Short summary description Fujitsu SCALEO S. P Intel® Celeron® 1 GB DDR-SDRAM 160 GB PC:
This short summary of the Fujitsu SCALEO S. P Intel® Celeron® 1 GB DDR-SDRAM 160 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCALEO S. P, 3,06 GHz, Intel® Celeron®, 1 GB, DDR-SDRAM, 160 GB

Long summary description Fujitsu SCALEO S. P Intel® Celeron® 1 GB DDR-SDRAM 160 GB PC:
This is an auto-generated long summary of Fujitsu SCALEO S. P Intel® Celeron® 1 GB DDR-SDRAM 160 GB PC based on the first three specs of the first five spec groups.

Fujitsu SCALEO S. P. செயலி அதிர்வெண்: 3,06 GHz, செயலி குடும்பம்: Intel® Celeron®. உள் நினைவகம்: 1 GB, உள் நினைவக வகை: DDR-SDRAM. மொத்த சேமிப்பு திறன்: 160 GB. உற்பத்தி பொருள் வகை: PC. எடை: 12,5 kg

புராசஸர்
செயலி உற்பத்தியாளர் *
Intel
செயலி குடும்பம் *
Intel® Celeron®
செயலி அதிர்வெண் *
3,06 GHz
நினைவகம்
உள் நினைவகம் *
1 GB
அதிகபட்ச உள் நினைவகம் *
3 GB
உள் நினைவக வகை
DDR-SDRAM
சேமிப்பகம்
மொத்த சேமிப்பு திறன் *
160 GB
ஹெச்டிடி இடைமுகம்
Ultra-ATA/133
நெட்வொர்க்
மோடம் வேகம்
56 Kbit/s
போர்ட்கள் மற்றும் இடைமுகங்கள்
ஐ/ஓ போர்ட்கள்
1 x Audio, 1 x Firewire; 1 x USB; 1 x TV-Out, Video In, Video Out, VGA, Audio. Rear: 1 x TV-Out, Video In, Video Out; 1 x Firewire; 1 x USB; 1 x Serial, Parallel, PS/2.
செயல்திறன்
உற்பத்தி பொருள் வகை *
PC
மென்பொருள்
இணக்கமான இயக்க முறைமைகள்
Microsoft Windows XP Home Edition
தொகுக்கப்பட்ட மென்பொருள்
- Microsoft Works Suite; - Microsoft Word; - Microsoft Works; - Norman Virus Conrtol; - Pinnacle Studio; - Intervideo Home Theatre; - Ahead Nero; - Win DVD.
மின்சக்தி
கிடைக்கும் பவர்
350 W
மின்சாரம் உள்ளீட்டு மின்னழுத்தம்
200 - 240 V
உள்ளீட்டு மின் ஆற்றலின் அதிர்வெண்
50 - 60 Hz
செயல்பாட்டு வரையறைகள்
இயக்க வெப்பநிலை (டி-டி)
15 - 35 °C
எடை மற்றும் பரிமாணங்கள்
அகலம் *
200 mm
ஆழம் *
435 mm
உயரம் *
373 mm
எடை *
12,5 kg
பேக்கேஜிங் உள்ளடக்கம்
திரை கொடுக்கப்பட்டுள்ளது *
No
இதர அம்சங்கள்
மின்காந்த பொருந்தக்கூடிய தன்மை
EN55022/B, EN55024, EN61000-3-2/3, EMC 89/336/EEC
பாதுகாப்பு
IEC60950, EN60950, EMC 73/23/EEC
டிஸ்கெட் டிரைவ் மீடியா பொருத்தம்
8,89 cm (3.5")
பாதுகாப்பு அம்சங்கள்
- Disabling: Serial and Parallel Port, Drives; - Password Protection: Setup and Boot
டிஸ்கெட் டிரைவ் மெமரி
1,44 MB
நெட்வொர்க்கிங் அம்சங்கள்
10/100 MBit, 54 MBit (IEEE 802.11b/g)