location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dätwyler Cables S/FTP Patch cable Cat6, Black, 7m tīkla kabelis Melns

Zīmols:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dätwyler Cables Check ‘Dätwyler Cables’ global rank
Modeļa nosaukums:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S/FTP Patch cable Cat6, Black, 7m
Preces kods:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21.05.0075
Kategorija:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Tīkla kabeļi Check ‘Dätwyler Cables’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datu-lapas kvalitāte: veikts/standartizēts ar Icecat
Datu lapu kvalitātei var būt vairāki līmeņi:
tikai loģistikas datu imports: mums ir tikai pamata dati importēti no piegādātāja, redaktors vēl nav pabeidzis datu-lapas izveidošanu.
created by Dätwyler Cables: datu lapa ir importēta no oficiāla ražotāja avota. Bet datu lapa vēl nav standartizēta ar Icecat redaktoru.
veikts/standartizēts ar Icecat: datu lapa ir uztaisīta vai standartizēta ar Icecat redaktoru
Preces skatījums: 11780
Statistika ir bazēta uz 97136 lieto ekomercijas vietnes (eveikalus, izplatītājus, salīdzināšanas vietnes, ekomercijas ASPs, pirkuma sistēmas un t.t.) lejupielādē šo Icecat datu lapu, kopš Tikai sponsorēti zīmoli ir iekļauti bezmaksas Open Icecat saturā 94642 bezmaksas Open Icecat lietotāji.
Informācija tika modificēta: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Vairāk>>>
Short summary description Dätwyler Cables S/FTP Patch cable Cat6, Black, 7m tīkla kabelis Melns:
This short summary of the Dätwyler Cables S/FTP Patch cable Cat6, Black, 7m tīkla kabelis Melns data-sheet is auto-generated and uses the product title and the first six key specs.

Dätwyler Cables S/FTP Patch cable Cat6, Black, 7m, 7 m

Long summary description Dätwyler Cables S/FTP Patch cable Cat6, Black, 7m tīkla kabelis Melns:
This is an auto-generated long summary of Dätwyler Cables S/FTP Patch cable Cat6, Black, 7m tīkla kabelis Melns based on the first three specs of the first five spec groups.

Dätwyler Cables S/FTP Patch cable Cat6, Black, 7m. Kabeļa garums: 7 m

Par šo preci informācija nav pieejama Specifikācijas Login or signup for Full Icecat
to access all product specs
Zīmols Bilde Preces kods Prece Noliktava Cena no
Dätwyler Cables

Dätwyler Cables S/FTP Patch cable Cat6, Red, 15m tīkla kabelis Sarkans
(show image)
21.05.0151 S/FTP Patch cable Cat6, Red, 15m 0.00
(excl. VAT)
0 (incl. VAT)
Dätwyler Cables

Dätwyler Cables S/FTP Patch cable Cat6, Grey, 0.5m tīkla kabelis Pelēks 0,5 m
(show image)
21.05.0000 S/FTP Patch cable Cat6, Grey, 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Dätwyler Cables

Dätwyler Cables S/FTP Patch cable Cat6, Red, 0.5m tīkla kabelis Sarkans 0,5 m
(show image)
21.05.0001 S/FTP Patch cable Cat6, Red, 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Dätwyler Cables

Dätwyler Cables S/FTP Patch cable Cat6, Yellow, 0.5m tīkla kabelis Dzeltens 0,5 m
(show image)
21.05.0002 S/FTP Patch cable Cat6, Yellow, 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Dätwyler Cables

Dätwyler Cables S/FTP Patch cable Cat6, Green, 0.5m tīkla kabelis Zaļš 0,5 m
(show image)
21.05.0003 S/FTP Patch cable Cat6, Green, 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Dätwyler Cables

Dätwyler Cables S/FTP Patch cable Cat6, Blue, 0.5m tīkla kabelis Zils 0,5 m
(show image)
21.05.0004 S/FTP Patch cable Cat6, Blue, 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Dätwyler Cables

Dätwyler Cables S/FTP Patch cable Cat6, Black, 0.5m tīkla kabelis Melns 0,5 m
(show image)
21.05.0005 S/FTP Patch cable Cat6, Black, 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
Dätwyler Cables

Dätwyler Cables S/FTP Patch cable Cat6, Grey, 1m tīkla kabelis Pelēks
(show image)
21.05.0010 S/FTP Patch cable Cat6, Grey, 1m 0.00
(excl. VAT)
0 (incl. VAT)
Dätwyler Cables

Dätwyler Cables S/FTP Patch cable Cat6, Red, 1m tīkla kabelis Sarkans
(show image)
21.05.0011 S/FTP Patch cable Cat6, Red, 1m 0.00
(excl. VAT)
0 (incl. VAT)
Dätwyler Cables

Dätwyler Cables S/FTP Patch cable Cat6, Yellow, 1m tīkla kabelis Dzeltens
(show image)
21.05.0012 S/FTP Patch cable Cat6, Yellow, 1m 0.00
(excl. VAT)
0 (incl. VAT)