This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Pen scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
I.R.I.S.
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IRISpen Executive + Readiris PRO 9.0 for Mac
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HIPEX1TPANL500B
Category
With a scanner you can make all your documents, pictures and photos digital.
Scanners
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by I.R.I.S.: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14237
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:46:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Pen scanner :
The short editorial description of I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Pen scanner

IRISpen Executive + Readiris PRO 9.0 for Mac
More>>>
I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Pen scanner:
The official marketing text of I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Pen scanner as supplied by the manufacturer

The IRISPen Executive is compact and portable and is installed in 5” by a simple plug-and-play. USB powered, it doesn’t need additional battery allowing you to easily connect it to your laptop, desktop or tablet PC and to use it wherever you go!

Simply slide the IRISPen Executive over the text you want in your application and it is instantly encoded with an accuracy rate near to perfection! Use the text-to-speech function for a comfortable auditive control of recognized data.

IRISpen features:
Encode in seconds your professional data with the Executive version:
- Reads printed text and figures
- Retypes handwritten numbers
- Recognizes and encodes barcodes including code 128 bar code
- Scans multiple lines before they are inserted

Auditive control
Reads the scanned text aloud for a comfortable auditive control.

Text-to-Speech in 10 different languages: English and British English, Brazilian, Dutch, French, German, Italian, Mexican, Russian and Spanish.

Unique Recognition Improvement Options
- Modify the image brightness, remove pixels and improve the recognition
- Define customized character sets and optimize the IRISPen accuracy
- Ask the IRISPen to replace or erase pre-defined characters and encode more easily listings, financial documents, scientific reports etc.
- Enable the dot matrix mode and perfectly recognize the bad-quality documents

High Recognition Performance
Text and numbers (even printed on dynamic or colored backgrounds) will be accurately retyped in your application with impressive precision.

Fast Scanning Speed
Recognizes up to 3.15 inches per second.

Unbeatable Recognition Speed
Recognizes up to 1,000 characters per second!

Extensive Foreign Language Support
Recognizes up to 55 languages.

Afrikaans, Albanian, American English, Basque, Brazilian, Breton, British English, Bulgarian, Byelorussian, Catalan, Corsican, Croatian, Czech, Danish, Dutch, Estonian, Finnish, French, Frisian, Galician, German, Greek, Hungarian, Icelandic, Indonesian, Irish (Gaelic), Italian, Lithuanian, Luxemburgh, Macedonian, Malay, Mexican, Norwegian, Nynorsk, Polish, Portuguese, Romanian, Russian, Scottish (Gaelic), Serbian, Slovak, Slovenian, Spanish, Swahili, Swedish, Tagalog, Turkish, Ukrainian, Bulgarian - English, Byelorussian - English, Greek - English, Macedonian - English, Russian - English, Serbian - English, Ukrainian - English, Numeric

Bar codes recognition
The IRISPen Executive recognizes bar codes:
EAN-13, EAN-8, UPC-A, Codabar, Interleaved 2 of 5, Code 39, Code 93, Code 128 and MSI farma

Programmable Pen Buttons
Easily assign keyboard commands to the 2 pen buttons.

Improved Small Font Recognition
Scans and accurately encodes fonts with a point size smaller than 10.

Unique Grayscale Recognition
Grayscale scanning produces a much higher recognition accuracy than B&W scanning. The IRISPen Executive even has varying background adaptation features to yield the best accuracy at every scan.

Convenient USB Connection
- Directly connect the IRISPen Executive to the USB port of your laptop, desktop or tablet PC
- Easy plug-and-play installation
- Low power consumption in idle mode
- Powered by the USB port. No batteries required!

Free Companion Software
Cardiris Limited Edition and 30-day trial version of Readiris Pro included.


Readiris 9 PRO features:

New user interface
New toolbars and redesigned buttons clearly guide you in the recognition steps.

Incredible accuracy and speed
Readiris Pro 9 retypes at a speed of up to1,600 characters per second and reproduces perfectly the original document layout.

New PDF input
Open PDF files, unlock and edit their content and save it in the format of your choice.

New OCR engine
A new OCR engine and a new “Autoformat Technology” boost Readiris Pro performance.

Improved support of flatbed, sheet fed scanners and digital cameras
Readiris Pro 9 uses the Photoshop “Plug-In” delivered with your scanner to support it and works with any TWAIN compliant devices.

Automatic page orientation and deskew
Readiris Pro 9 automatically rotates and straightens the pages to optimize the OCR quality.

Improved Adjust Image option
This option allows to modify the image brightness and/or to remove pixels in order to improve the image quality for a better OCR result.

New color thumbnails for easy navigation
Work on a high number of documents: you can easily go from one document to another by clicking on the small color document image displayed by the thumbnail bar.

New Flowing Text mode for easy editing
Once the document is recognized and edited, you can easily modify the text. The layout will be maintained thanks to the “Flowing Text” mode which makes flow the words from text box to text box.

Perfect recognition of color documents
Color documents and text on colored backgrounds are perfectly reproduced. Color pictures are replaced in the output file.

Automatic identification of text, table and graphic zones
Readiris Pro automatically identifies texts, graphics and table which are correctly reproduced in the output file

New "Ignore Exterior Area" to limit the recognition zone
This new function helps you to reduce the recognition zone in order to recognize only the relevant information.

Exceptional foreign language support
Readiris Pro 9 recognizes up to 104 languages and offers 6 user interface languages.

Wide variety of outputs
Save the recognized document as a TEXT or RTF file, as a PDF or an HTML file. Transfer it into word processors or spreadsheet programs or simply keep an image of your scanned document.

Improved PDF output
Edit your documents and save them in the most popular format for information archiving and sharing: you will get fully searchable PDF files containing both the text and the image.

New WYSIWYG HTML output
Create web pages in seconds! Readiris Pro 9 creates WYWIWYG (What You See Is What You Get) HTML output files ready to be put online!

New image output
Scan your documents and keep their images to recognize them later (Available format: TIFF, JPEG, PSD, PNG, PICT and BMP).

Easy-to-use automatic OCR option
Once your settings are defined, you just scan your documents and Readiris Pro automatically does the recognition.

Effective multipage OCR option
You want to recognize a huge number of pages? Turn your scanner in a professional scanning device and scan until 50 pages at the same time: Readiris Pro will save them in a unique output file.

Short summary description I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Pen scanner:
This short summary of the I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Pen scanner data-sheet is auto-generated and uses the product title and the first six key specs.

I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac, Pen scanner, USB port CD-ROM drive, 50 MB, G3, Mac OS X up to 10.3 Mac OS 9.x , 110 g

Long summary description I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Pen scanner:
This is an auto-generated long summary of I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Pen scanner based on the first three specs of the first five spec groups.

I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac. Scanner type: Pen scanner. Minimum system requirements: USB port CD-ROM drive, Minimum storage drive space: 50 MB, Minimum processor: G3. Weight: 110 g. Bundled software: Readiris 9 PRO for Mac. Dimensions (WxDxH): 127 x 36 x 24 mm

Design
Scanner type *
Pen scanner
System requirements
Minimum system requirements
USB port CD-ROM drive
Mac compatibility
Yes
Minimum storage drive space
50 MB
Minimum processor
G3
System requirements
Compatible operating systems
Mac OS X up to 10.3 Mac OS 9.x
Weight & dimensions
Weight
110 g
Packaging content
Bundled software
Readiris 9 PRO for Mac
Other features
Dimensions (WxDxH)
127 x 36 x 24 mm
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 04:24:03
Uk has collected 8 expert reviews for I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Pen scanner and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 04:24:03
Nl heeft 8 proffesionele recensies verzameld voor I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Penscanner. Het gemiddelde van deze proffesionele recensies is 65 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
65%
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 04:24:03
Fr a recueilli 8 avis d’experts pour I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Stylo scanner et la note moyenne est de 65 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 04:24:03
De hat 8 Expertenmeinungen über I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Pen-Scanner eingeholt. Das duchschnittliche Epertenrating ist 65 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
65%
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 04:24:03
Testseek ha raccolto 8 recensioni da parte di esperti per I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Penna scanner e la valutazione media da parte degli esperti è di 65 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
65%
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 04:24:03
Es ha coleccionado 8 opiniones de expertos para I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Lápiz escáner y la calificación media es 65 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
65%
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 04:24:03
Dk har samlet 8 ekspertanmeldelser for I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Pen scanner og den gennemsnitlige ekspertbedømmelse er 65 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
65%
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 04:24:03
Testseek получил 8 экспертных оценок для I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Сканнер-ручка, средний экспертный рейтинг составляет 65 из 100. Средняя сумма баллов отображает мнение экспертного общества о продукте. Нажмите ниже, чтобы использовать Testseek для просмотра всех рейтингов, наград продукта и заключений.
65%
Source Testseek summary Average rating
Reviews
Updated:
2020-12-01 04:24:03
Se har samlat in 8 experttester för I.R.I.S. IRISpen Executive + Readiris PRO 9.0 for Mac Pennskanner och det genomsnittliga betyget är 65 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
65%
Source Review comments Score
techradar.com
Updated:
2020-12-01 04:24:01
The IRISPen Executive is the latest product from optical character recognition (OCR) specialist company IRIS. Its a small, portable scanning device, and printed information is converted into electronic type by sliding the pen line-by-line over the req...
Good Excellent text-to-speech function, Extremely portable, Convenient, Quick set-up...
Bad Needs practice, Price...
Bottom line The IRISPen Executive is the latest product from optical character recognition (OCR) specialist company IRIS. Its a small, portable scanning device, and printed information is converted into electronic type by sliding the pen line-by-line over the req...
80%
techadvisor.co.uk
Updated:
2020-12-01 04:24:01
The IRISPen is a portable scanner and OCR software bundle that allows you to scan and recognise text on the move. It is a small device, which you plug into your PC and then run along lines of text. It transfers text directly to your system. Because...
Bottom line The IRISPen Executive is an expensive, niche tool, but if you need a handheld scanner then its the most versatile option on the market. Ursula Seymour Lowest online price: £N/A...
60%
techadvisor.co.uk
Updated:
2020-12-01 04:24:03
The IrisPen is, on the face of it, a nifty tool. Rather then laboriously type or scrawl notes from the printed page, you simply swipe the handheld scanner across the text and its imported to the app of your choice. You can scan words in seven langua...
Bottom line If you regularly input data from a printed source to a spreadsheet, or need to jot down notes to a PDA, the IrisPen will save time and finger-strain, especially if two languages are involved. Just dont expect to be able to grab swathes of copy becaus...
70%
hardwaregeeks.com
Updated:
2020-12-01 04:24:03
I love getting cool things to review, and the IRISPen is great. The only problem is that it has officially made my secretary the laziest secretary in the world. This product has made her life so much easier that she has more time for herself instead o...
90%
pcmag.com
Updated:
2020-12-01 04:24:03
Every so often a product comes along thats less interesting in than it is as a harbinger of things to come. Case in point: the IRISPen Translator Executive ($229.99 direct) pen scanner. The device scans a line at a time, recognizes the text, and tra...
Good Translates both ways between English and your choice of French, Spanish, Russian, or German. Virtually instantaneous translation.
Bad Installs for only one pair of languages at a time. Scanning well is a learned skill.
Bottom line The IRISPen Translator Executive pen scanner requires practice before you can scan well, and it delivers less-than-perfect translations. But more often than not it recognizes text and translates it well enough to be useful as a tool for translation or...
50%
v3.co.uk
Updated:
2020-12-01 04:24:03
A portable scanner...
0%
hardwarecentral.com
Updated:
2020-12-01 04:24:03
So what can a new product like...
0%
macworld.com
Updated:
2020-12-01 04:24:03
SummaryPros: Scans many different fonts; recognizes hand-printed numerals; helpful text-to-speech integration. Cons: Unreliable software; manual is out of date; scan accuracy varies; text must be small enough to fit within small scanning area; difficul...
40%
Brand Image Product code Product Stock Price from
I.R.I.S. IRISPen Executive Pen scanner I.R.I.S. IRISPen Executive Pen scanner
(show image)
HIPEX1TPANL500 IRISPen Executive 0.00
(excl. VAT)
0 (incl. VAT)