This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony TA-FE 370 SILVER

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TA-FE 370 SILVER
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TAFE370S
Category
Audio/video (AV) receivers receive audio and video signals.
AV Receivers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:46:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony TA-FE 370 SILVER :
The short editorial description of Sony TA-FE 370 SILVER

SONY TA-FE 370 silver
More>>>
Sony TA-FE 370 SILVER:
The official marketing text of Sony TA-FE 370 SILVER as supplied by the manufacturer

SONY TA-FE 370 silver
Output Power 70 W x 2 (DIN 4 Ohm)
Source Direct
Loudness
6 Audio Inputs
System Remote Commander

Short summary description Sony TA-FE 370 SILVER:
This short summary of the Sony TA-FE 370 SILVER data-sheet is auto-generated and uses the product title and the first six key specs.

Sony TA-FE 370 SILVER, 160 W, 0.6 W, 5.5 kg, 230V; 50/60Hz, 2x 70 W, 430 x 310 x 135 mm

Long summary description Sony TA-FE 370 SILVER:
This is an auto-generated long summary of Sony TA-FE 370 SILVER based on the first three specs of the first five spec groups.

Sony TA-FE 370 SILVER. Power consumption (typical): 160 W, Power consumption (standby): 0.6 W. Weight: 5.5 kg. Power requirements: 230V; 50/60Hz, Output power (DIN): 2x 70 W, Dimensions (WxDxH): 430 x 310 x 135 mm. I/O ports: 6x Audio Input 2x Audio Output Headphone Output Speaker Selector A

Ports & interfaces
I/O ports
6x Audio Input 2x Audio Output Headphone Output Speaker Selector A
Radio
Radio Data System (RDS)
No
Power
Power consumption (typical)
160 W
Power
Power consumption (standby)
0.6 W
Weight & dimensions
Weight
5.5 kg
Other features
Power requirements
230V; 50/60Hz
Output power (DIN)
2x 70 W
Dimensions (WxDxH)
430 x 310 x 135 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:18:08
Uk has collected 1 expert review for Sony TA-FE 370 SILVER and the rating is 23 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
23%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:18:11
Nl heeft 1 proffesionele recensie voor Sony TA-FE 370 SILVER gevonden en de beoordeling is 23 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
23%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:18:08
Fr a recueilli 1 avis d’experts pour Sony TA-FE 370 SILVER et la note moyenne est de 23 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
23%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:18:09
De hat 1 Expertenmeinung für Sony TA-FE 370 SILVER zusammengestellt, die Beurteilung ist 23 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
23%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:18:08
Testseek ha raccolto 1 recensione da parte di esperti per Sony TA-FE 370 SILVER e la valutazione è di 23 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
23%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:18:11
Es ha coleccionado 1 opiniones de expertos para Sony TA-FE 370 SILVER y la calificación media es 23 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
23%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:18:11
Dk har samlet 1 ekspertanmeldelse for Sony TA-FE 370 SILVER og bedømmelsen er 23 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
23%
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:18:11
Se har samlat in 1 experttest för Sony TA-FE 370 SILVER och det genomsnittliga betyget är 23 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
23%
Source Review comments Score
stereo.de
Updated:
2011-10-04 05:18:08
Mit einer unverbindlichen Preisempfehlung von rund 220 Euro zählt der tatsächlich deutlich unter 200 Euro gehandelte Sony TA-FE 370 ungeachtet des renommierten Markennamens zu den Son­derangeboten der Einsteigerklasse. Und er sieht auch durchaus ernst...
0%
stereo.de
Updated:
2016-12-29 06:38:43
Von Tom FrantzenMit einer unverbindlichen Preisempfehlung von rund 220 Euro zählt der tatsächlich deutlich unter 200 Euro gehandelte Sony TA-FE 370 ungeachtet des renommierten Markennamens zu den Son­derangeboten der Einsteigerklasse. Und er sieht auch du...
23%
Brand Image Product code Product Stock Price from
Sony TAFE370SJ E-Line Amplifier silver Sony TAFE370SJ E-Line Amplifier silver
(show image)
TAFE370SJ TAFE370SJ E-Line Amplifier silver 0.00
(excl. VAT)
0 (incl. VAT)