location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Brandt BFL2372BW peti ais Bebas 329 L Putih

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brandt Check ‘Brandt’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BFL2372BW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BFL2372BW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3660767926073
Category:
Electric appliance which is kept cool (between 3 and 5 degrees Celsius) and used to store food and drink.
Peti Ais Check ‘Brandt’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brandt: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2021 15:55:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brandt BFL2372BW peti ais Bebas 329 L Putih
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Putih Bebas 329 L
  • - SN-T
  • - Pintu boleh balik
  • - 38 dB
  • - 148 kWh 90 W
More>>>
Short summary description Brandt BFL2372BW peti ais Bebas 329 L Putih:
This short summary of the Brandt BFL2372BW peti ais Bebas 329 L Putih data-sheet is auto-generated and uses the product title and the first six key specs.

Brandt BFL2372BW, 329 L, SN-T, 38 dB, Putih

Long summary description Brandt BFL2372BW peti ais Bebas 329 L Putih:
This is an auto-generated long summary of Brandt BFL2372BW peti ais Bebas 329 L Putih based on the first three specs of the first five spec groups.

Brandt BFL2372BW. Kapasiti bersih peti sejuk: 329 L, Kelas iklim: SN-T, Tahap hingar: 38 dB. Bilangan rak/bakul peti sejuk: 7, Bilangan laci sayuran: 2, Door hinge: Kanan. Penggunaan tenaga tahunan: 148 kWh. Berat: 54 kg. Product color: Putih