location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VE228DR จอคอมพิวเตอร์แบบจอแบน 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล Full HD ดำ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE228DR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE228DR
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4716659192350
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
จอคอมพิวเตอร์แบบจอแบน Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2024 22:50:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS VE228DR จอคอมพิวเตอร์แบบจอแบน 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล Full HD ดำ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 54.6 ซม. (21.5 นิ้ว)
  • - Full HD 1920 x 1080 พิกเซล 16:9
  • - 5 ms 250 cd/m²
  • - 35 W
More>>>
Short summary description ASUS VE228DR จอคอมพิวเตอร์แบบจอแบน 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล Full HD ดำ:
This short summary of the ASUS VE228DR จอคอมพิวเตอร์แบบจอแบน 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล Full HD ดำ data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VE228DR, 54.6 ซม. (21.5 นิ้ว), 1920 x 1080 พิกเซล, Full HD, LCD, 5 ms, ดำ

Long summary description ASUS VE228DR จอคอมพิวเตอร์แบบจอแบน 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล Full HD ดำ:
This is an auto-generated long summary of ASUS VE228DR จอคอมพิวเตอร์แบบจอแบน 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล Full HD ดำ based on the first three specs of the first five spec groups.

ASUS VE228DR. ขนาดหน้าจอแบบทแยง: 54.6 ซม. (21.5 นิ้ว), ความละเอียดของจอแสดงผล: 1920 x 1080 พิกเซล, ความละเอียดสูงสุด: Full HD. การแสดงผล: LCD. เวลาในการตอบสนอง: 5 ms, สัดส่วนการแสดงผลโดยธรรมชาติ: 16:9, มมองของการแสดงผล (Viewing Angle) แนวนอน: 170°, มมองของการแสดงผล (Viewing Angle) แนวตั้ง: 160°. ติด VESA. สีของผลิตภัณฑ์: ดำ

หน้าจอแสดงผล
ขนาดหน้าจอแบบทแยง *
54.6 ซม. (21.5 นิ้ว)
ความละเอียดของจอแสดงผล *
1920 x 1080 พิกเซล
ความละเอียดสูงสุด *
Full HD
สัดส่วนการแสดงผลโดยธรรมชาติ *
16:9
หน้าจอสัมผัส *
No
ความสว่างของจอแสดงผล (ทั่วไป)
250 cd/m²
เวลาในการตอบสนอง
5 ms
ความละเอียดของกราฟิกที่รองรับ
1920 x 1080 (HD 1080)
สัดส่วนของรูปทรง
16:9
อัตราส่วนความคมชัด (ไดนามิก)
80000000:1
มมองของการแสดงผล (Viewing Angle) แนวนอน
170°
มมองของการแสดงผล (Viewing Angle) แนวตั้ง
160°
จำนวนการแสดงผลของสี *
16.78 ล้านสี
ระยะพิกเซล
0.248 x 0.248 มม.
ความถี่ดิจิตอลแนวนอน
30 - 83 kHz
ความถี่ดิจิตอลแนวตั้ง
50 - 76 Hz
3D
No
มัลติมีเดีย
ลำโพงในตัว (s) *
No
กล้องถ่ายรูปในตัว *
No
การออกแบบ
สีของผลิตภัณฑ์ *
ดำ
ใบรับรอง
CEL, UL/cUL, CB, ErP, FCC, CCC, BSMI, Gost-R, C-Tick, VCCI, PSB, J-MOSS,WEEE, Windows Vista, Windows 7 WHQL
พอร์ตและการเชื่อมต่อ
ปริมาณพอร์ต VGA (D-Sub)
1
HDCP
No
การยศาสตร์
ติด VESA *
Yes
ตัวเชื่อมต่อการติดตั้ง VESA
100 x 100 มม.
การยศาสตร์
ช่องเสียบเคเบิลแบบล็อค *
Yes
ชนิดของช่องเสียบเคเบิ้ลสำหรับล็อคคอมพิวเตอร์
Kensington
ปรับความสูง *
No
มุมเอียง
20 - -5°
Plug and Play
Yes
ไฟ LED
พาวเวอร์
กำลังไฟ
การใช้พลังงาน (ทั่วไป) *
35 W
กำลังไฟที่ใช้ (ปิดเครื่อง)
0.5 W
การใช้พลังงาน (ประหยัดพลังงาน)
0.5 W
การป้อนแรงดันไฟฟ้าสำหรับไฟฟ้ากระแสสลับ
100 - 240 V
ความถี่ของสัญญาณไฟ AC ขาเข้า
50 - 60 Hz
น้ำหนักและขนาด
ความกว้าง (พร้อมขาตั้ง)
512.8 มม.
ความลึก (พร้อมขาตั้ง)
56.9 มม.
ความสูง (พร้อมขาตั้ง)
305.5 มม.
ความกว้าง (ไม่รวมขาตั้ง)
512.8 มม.
ความลึก (ไม่รวมขาตั้ง)
201.8 มม.
ความสูง (ไม่รวมขาตั้ง)
386 มม.
น้ำหนัก (ไม่รวมขาตั้ง)
4.1 กก.
ข้อมูลบรรจุภัณฑ์
ความกว้างของบรรจุภัณฑ์
576 มม.
ความลึกของบรรจุภัณฑ์
148 มม.
ความสูงของบรรจุภัณฑ์
468 มม.
น้ำหนักบรรจุภัณฑ์
6.1 กก.
ความยั่งยืน
ใบรับรองมาตฐานความยั่งยืน
ประหยัดพลังงาน
ธินไคลเอ้นท์, เครื่องลูกข่ายขนาดเล็กมาก
มีธินไคลเอนท์ติดตั้ง
No
คุณสมบัติอื่นๆ
การแสดงผล
LCD
ตัวปรับสัญญาณโทรทัศน์แบบบูรณาการ
No
Brand Image Product code Product Stock Price from
ASUS VE228H LED display 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล Full HD LCD ดำ ASUS VE228H LED display 54.6 ซม. (21.5 นิ้ว) 1920 x 1080 พิกเซล Full HD LCD ดำ
(show image)
VE228H VE228H 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)