location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus USB 3.0 SuperSpeed Multi Video penyesuai grafik USB 2048 x 1152 piksel Hitam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 SuperSpeed Multi Video
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACA038EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5051794008302 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:04:45
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Targus USB 3.0 SuperSpeed Multi Video penyesuai grafik USB 2048 x 1152 piksel Hitam:
This short summary of the Targus USB 3.0 SuperSpeed Multi Video penyesuai grafik USB 2048 x 1152 piksel Hitam data-sheet is auto-generated and uses the product title and the first six key specs.

Targus USB 3.0 SuperSpeed Multi Video, 2048 x 1152 piksel

Long summary description Targus USB 3.0 SuperSpeed Multi Video penyesuai grafik USB 2048 x 1152 piksel Hitam:
This is an auto-generated long summary of Targus USB 3.0 SuperSpeed Multi Video penyesuai grafik USB 2048 x 1152 piksel Hitam based on the first three specs of the first five spec groups.

Targus USB 3.0 SuperSpeed Multi Video. Resolusi maksimum: 2048 x 1152 piksel. Product color: Hitam. Lebar: 60 mm, Kedalaman: 95 mm, Tinggi: 20 mm. Kuantiti setiap bekas induk (luaran): 16 pc(s), Lebar bekas utama (luar): 380 mm, Panjang bekas induk (luaran): 350 mm

Prestasi
Resolusi maksimum
2048 x 1152 piksel
Reka bentuk
Product color
Hitam
Berat & dimensi
Lebar
60 mm
Kedalaman
95 mm
Tinggi
20 mm
Berat
90 g
Lebar pakej
40 mm
Kedalaman pakej
170 mm
Tinggi pakej
195 mm
Berat pakej
330 g
Data logistik
Kuantiti setiap bekas induk (luaran)
16 pc(s)
Lebar bekas utama (luar)
380 mm
Panjang bekas induk (luaran)
350 mm
Tinggi bekas utama (luar)
260 mm
Kuantiti setiap bekas penghantaran (dalaman)
4 pc(s)
Panjang bekas penghantaran (dalaman)
33 cm
Lebar bekas penghantaran (dalaman)
19 cm
Tinggi bekas penghantaran (dalaman)
10,2 cm
Kuantiti setiap palet
576 pc(s)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)