Long product name TechniSat Internet Radio1 Black
:
InternetRadio 1 (receiving more than 4,000 stations), black - titanium
The long product name of TechniSat Internet Radio1 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
InternetRadio 1 (receiving more than 4,000 stations), black - titanium
More>>>
Short summary description TechniSat Internet Radio1 Black:
This short summary of the TechniSat Internet Radio1 Black data-sheet is auto-generated and uses the product title and the first six key specs.
TechniSat Internet Radio1, MP3, WAV, 128 x 64 pixels, Black, 39.5 x 8.9 x 21.9 mm, Wired, Windows 2000, XP
Long summary description TechniSat Internet Radio1 Black:
This is an auto-generated long summary of TechniSat Internet Radio1 Black based on the first three specs of the first five spec groups.
TechniSat Internet Radio1. Audio formats supported: MP3, WAV. Display resolution: 128 x 64 pixels. Product colour: Black. Dimensions (WxDxH): 39.5 x 8.9 x 21.9 mm, Connectivity technology: Wired, Compatible operating systems: Windows 2000, XP