location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts ceiling cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts ceiling cover
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FPMA-CRB6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371443795
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 515573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Feb 2024 13:17:32
The date of the most recent change of this product data-sheet in Icecat.
FPMA-CRB6_Drawing (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Neomounts ceiling cover :
The long product name of Neomounts ceiling cover. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Ceiling mount cover for FPMA-C200/C400SILVER/PLASMA-C100 (60 mm diameter) - Black
More>>>
Neomounts ceiling cover:
The official description of Neomounts ceiling cover as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Neomounts ceiling mount cover, model FPMA-CRB6 is the perfect finish after installation of flat screen ceiling mounts. This plastic cover hides irregularities at the ceiling, which can arise during installations. This cover keeps your installation nice and tidy.

The ceiling cover fits Neomounts flat screen mounts FPMA-C200 (-BLACK),FPMA-C400 (-BLACK) and PLASMA-C100 (-BLACK). The black cover has a diameter of 60 millimetres.

All installation material is included with the product.

Short summary description Neomounts ceiling cover:
This short summary of the Neomounts ceiling cover data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts ceiling cover, Black, Ceiling, FPMA-C200 (-BLACK), FPMA-C400 (-BLACK), PLASMA-C100 (-BLACK), 3 mm, 6 cm, 1 pc(s)

Long summary description Neomounts ceiling cover:
This is an auto-generated long summary of Neomounts ceiling cover based on the first three specs of the first five spec groups.

Neomounts ceiling cover. Product colour: Black, Mounting type: Ceiling, Compatibility: FPMA-C200 (-BLACK), FPMA-C400 (-BLACK), PLASMA-C100 (-BLACK). Height: 3 mm, Diameter: 6 cm. Products per master (outer) case: 1 pc(s)

Features
Product colour
Black
Mounting type
Ceiling
Compatibility
FPMA-C200 (-BLACK), FPMA-C400 (-BLACK), PLASMA-C100 (-BLACK)
Weight & dimensions
Height
3 mm
Weight & dimensions
Diameter
6 cm
Technical details
Country of origin
Netherlands
Logistics data
Harmonized System (HS) code
83025000
Products per master (outer) case
1 pc(s)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
México 1 distributor(s)