Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Network management
- - Disk Kit
- - Language version: German
More>>>
Short summary description Data Becker SEO Traffic-Booster 2.0 Network management:
This short summary of the Data Becker SEO Traffic-Booster 2.0 Network management data-sheet is auto-generated and uses the product title and the first six key specs.
Data Becker SEO Traffic-Booster 2.0, Network management, Disk Kit, German, 100 MB, Windows 7 SP1, Vista SP2, XP SP3, PC
Long summary description Data Becker SEO Traffic-Booster 2.0 Network management:
This is an auto-generated long summary of Data Becker SEO Traffic-Booster 2.0 Network management based on the first three specs of the first five spec groups.
Data Becker SEO Traffic-Booster 2.0. Type: Network management, Software type: Disk Kit, Language version: German. Minimum storage drive space: 100 MB, Compatible operating systems: Windows 7 SP1, Vista SP2, XP SP3. Platform: PC