This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 IDE Ret optical disc drive Internal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+ -RW 8x4x12 DL2.4x+40x24x40 IDE Ret
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DRU-700A
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:28:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 IDE Ret optical disc drive Internal :
The short editorial description of Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 IDE Ret optical disc drive Internal

DVD CD RW drive internal EIDE(ATAPI)
More>>>
Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 IDE Ret optical disc drive Internal:
The official marketing text of Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 IDE Ret optical disc drive Internal as supplied by the manufacturer

The launch of the DRU-700A internal DVD Dual Drive with Double Layer (DL) shows Sony continuing to develop next generation technology. DVD+R DL (Double Layer) is a Write-Once media format with full compatibility with Dual Layer DVD-ROM, This affords 8.5GB or nearly double the storage capacity of normal DVDs (4.7GB).

The DRU-700A is compatible with most existing DVD Video and DVD-ROM players. Both layers can be accessed without the need to turn over the disc. The extra capacity can be used to play music, protect valuable data, share digital pictures and create home movies.

Double capacity means Double Recording time so 2 hours video on single layer expands to 4 hours on Double Layer. Double capacity also gives Double Quality Pictures or Movies since “Standard” Mode Quality moves to “Fine” Mode Quality without cutting recording time. Users can write and read both Single Layer and Double Layer Discs.

Short summary description Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 IDE Ret optical disc drive Internal:
This short summary of the Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 IDE Ret optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 IDE Ret, 2 MB, 40x, 24x, 40x, 900 g, PC/AT-compatible computer CPU: Pentium III, 800 MHz or higher (with Nero Vision Express: Pentium...

Long summary description Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 IDE Ret optical disc drive Internal:
This is an auto-generated long summary of Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 IDE Ret optical disc drive Internal based on the first three specs of the first five spec groups.

Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 IDE Ret. Drive device, buffer size: 2 MB. CD write speed: 40x, CD rewrite speed: 24x. CD read speed: 40x. Weight: 900 g. Minimum system requirements: PC/AT-compatible computer CPU: Pentium III, 800 MHz or higher (with Nero Vision Express: Pentium..., Dimensions (WxDxH): 145.8 x 41.3 x 165 mm, Compatible operating systems: Windows 2000 Professional Windows XP Home Edition Windows XP Professional

Design
Internal *
Yes
Performance
Drive device, buffer size
2 MB
Writing speed
DVD write speed
8x
DVD rewrite speed
4x
CD write speed *
40x
CD rewrite speed
24x
Reading speed
DVD read speed
12x
CD read speed *
40x
Weight & dimensions
Weight
900 g
Other features
Minimum system requirements
PC/AT-compatible computer CPU: Pentium III, 800 MHz or higher (with Nero Vision Express: Pentium 4,1.6 GHz recommended) 256 MB RAM or more 1 GB (with Nero Vision Express:10 GB) free hard disk space One available EIDE (ATAPI) interface connection with DMA capability One empty 5-inch half-height drive bay One available internal +12 V/+5 V power connector
Dimensions (WxDxH)
145.8 x 41.3 x 165 mm
Compatible operating systems
Windows 2000 Professional Windows XP Home Edition Windows XP Professional
Total storage capacity
8.5 GB
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:11:36
Uk has collected 8 expert reviews for Sony DVD+ -RW 8x4x12 DL2.4x+40x24x40 IDE Ret optical disc drive Internal and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
zdnet.co.uk
Updated:
2017-03-01 09:11:36
Sonys first double-layer DVD burner does its job well, but double-layer burning itself is a mixed blessing.
74%
tomshardware.co.uk
Updated:
2017-03-01 09:11:36
Sony DRU-700A Writes On 8.5-GB DVDs Sony DRU-700A: The first internal DVD burner with double-layer support for a storage capacity of 8.5 GB Sony has come out with a double-layer DVD drive, the DRU-700A, as well as an external version, the DRX-700UL. H...
0%
Digitaltrends.com
Updated:
2017-03-01 09:11:36
With Sony’s new DRU-700A DVD writer, dual layer DVD recording has finally become a reality.
80%
hardwareheaven.com
Updated:
2017-03-01 09:11:36
In this review Ill be taking a look at Sonys latest flagship DVD burner, the DRU-700A, which features Double Layer DVD writing capabilities. Along with both DVD Plus (+) and Minus (-) recording and CD writing and rewriting. At a glance, the Sony DRU-...
0%
eventdv.net
Updated:
2017-03-01 09:11:36
Synopsis: The legend of DVD+R DL becomes fact: Sonys DRU-700A ($199), the first shipping dual layer-capable DVD recorder, performs mostly as advertised, easily accomplishing 6 and 7GB DVD-Video burns with the bundled Nero software on several Verbat...
0%
extremetech.com
Updated:
2017-03-01 09:11:36
Review: Sony ships the first-ever dual layer DVD burner, based on the DVD+R DL standard. We take a look at the underlying technology and put the DRU-700A to the test. Is dual layer recording worth the cost and time?...
0%
anandtech.com
Updated:
2017-03-01 09:11:36
Introduction and Construction A few weeks ago, we dangled a little DVD Dual Layer primer (teaser?) for all of you who are looking forward to the technology. Even though we received a preproduction sample from Sony, we have a generally good idea which m...
0%