location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7530 Intel® Core™ i5 i5-1235U מחברת 39.6 ס"מ (15.6 אינצ') Full HD 16 ג'יגה בייט DDR4-SDRAM 512 ג'יגה בייט SSD Wi-Fi 6E (802.11ax) Windows 10 Pro שחור

מותג:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
משפחת המוצר:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
שם דגם:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7530
קוד מוצר:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R1YPP
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
5397184721599
קטגוריה:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
מחשבים ניידים Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
איכות גיליון נתונים: נוצר/טופל ע"י Icecat
איכות גליונות הנתונים יכולה להיות בכמה רמות:
רק נתונים לוגיסטיים מיובאים: יש לנו רק נתונים בסיסיים המיובאים מן הספק, גיליון הנתונים עדיין לא טופל על ידי עורך.
created by DELL: גליון הנתונים מיובא ממקור רשמי של היצרן. אך לא נערך עדיין ע"י עורך של Icecat.
נוצר/טופל ע"י Icecat: גיליון הנתונים נוצר או טופל על ידי עורך Icecat.
צפיות במוצר: 9832
נתון זה מבוסס על 97136 גיליון נתוני Icecat זה נמצא בשימוש באתרי מסחר אלקטרוני (eshops, מפיצים, אתרי השוואה, ASPs מסחר אלקטרוני, מערכות רכישה, וכו ') מאז רק מותגים הנותנים חסות כלולים ב- Icecat החינמי כפי שמוצג 94642 משתמשי Open Icecat חינמיים.
מידע הותאם ל: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Latitude 7530 Intel® Core™ i5 i5-1235U מחברת 39.6 ס"מ (15.6 אינצ') Full HD 16 ג'יגה בייט DDR4-SDRAM 512 ג'יגה בייט SSD Wi-Fi 6E (802.11ax) Windows 10 Pro שחור
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - פרימיום מחברת צדפה שחור
  • - Intel® Core™ i5 i5-1235U
  • - 39.6 ס"מ (15.6 אינצ') Full HD 1920 x 1080 פיקסלים WVA אור LED אחורי 16:9
  • - 16 ג'יגה בייט DDR4-SDRAM 3200 מגה הרץ
  • - 512 ג'יגה בייט SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) שן כחולה Bluetooth
  • - ליתיום-יוני (Li-Ion) 58 Wh 60 W
  • - Windows 10 Pro 64-bit
עוד>>>
Short summary description DELL Latitude 7530 Intel® Core™ i5 i5-1235U מחברת 39.6 ס"מ (15.6 אינצ') Full HD 16 ג'יגה בייט DDR4-SDRAM 512 ג'יגה בייט SSD Wi-Fi 6E (802.11ax) Windows 10 Pro שחור:
This short summary of the DELL Latitude 7530 Intel® Core™ i5 i5-1235U מחברת 39.6 ס"מ (15.6 אינצ') Full HD 16 ג'יגה בייט DDR4-SDRAM 512 ג'יגה בייט SSD Wi-Fi 6E (802.11ax) Windows 10 Pro שחור data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 7530, Intel® Core™ i5, 39.6 ס"מ (15.6 אינצ'), 1920 x 1080 פיקסלים, 16 ג'יגה בייט, 512 ג'יגה בייט, Windows 10 Pro

Long summary description DELL Latitude 7530 Intel® Core™ i5 i5-1235U מחברת 39.6 ס"מ (15.6 אינצ') Full HD 16 ג'יגה בייט DDR4-SDRAM 512 ג'יגה בייט SSD Wi-Fi 6E (802.11ax) Windows 10 Pro שחור:
This is an auto-generated long summary of DELL Latitude 7530 Intel® Core™ i5 i5-1235U מחברת 39.6 ס"מ (15.6 אינצ') Full HD 16 ג'יגה בייט DDR4-SDRAM 512 ג'יגה בייט SSD Wi-Fi 6E (802.11ax) Windows 10 Pro שחור based on the first three specs of the first five spec groups.

DELL Latitude 7530. סוג המוצר: מחברת, גודל פיזי של הכונן: צדפה. מעבד , משפחה: Intel® Core™ i5, מעבד , מודל: i5-1235U. תצוגה אלכסוני: 39.6 ס"מ (15.6 אינצ'), רזולוציה: Full HD, רזולוציית מסך: 1920 x 1080 פיקסלים. זיכרון פנימי: 16 ג'יגה בייט, סוג זיכרון פנימי: DDR4-SDRAM. סך קיבולת האחסון: 512 ג'יגה בייט, מדיית אחסון: SSD. דגם כרטיס המסך המובנה: Intel Iris Xe Graphics. מערכת הפעלה מסופקת: Windows 10 Pro. צבע המוצר: שחור. משקל: 1.54 קילוגרם

עיצוב
סוג המוצר *
מחברת
צבע המוצר *
שחור
גודל פיזי של הכונן *
צדפה
מיצוב בשוק
פרימיום
שנת השקה
2022
תצוגה
תצוגה אלכסוני *
39.6 ס"מ (15.6 אינצ')
רזולוציית מסך *
1920 x 1080 פיקסלים
מסך מגע רגיש *
No
רזולוציה
Full HD
סוג הפאנל
WVA
אור LED אחורי
Yes
יחס גובה-רוחב מקורי
16:9
מסך בגימור מאט
Yes
בהירות תצוגה
250 cd/m²
רוחב פיקסל
0.17925 x 0.17925 מ"מ
צפיפות הפיקסלים
141 ppi
מרחב צבעים RGB
NTSC
סולם צבעים
45%
תגובת מסך העלאה/נפילה
25 מטר/שניה
קצב רענון מקסימלי
60 הרץ
(יחס ניגודיות (טיפוסי
700:1
מעבד
מעבד , יצרן *
Intel
מעבד , משפחה *
Intel® Core™ i5
דור מעבד
12th gen Intel® Core™ i5
מעבד , מודל *
i5-1235U
מעבד מספר ליבות
10
מספר תהליכים
12
תדר הטורבו של המעבד
4.4 ג'יגה הרץ
זיכרון המטמון של המעבד
12 מגה בייט
פונקציית TDP-down
12 W
זכרון
זיכרון פנימי *
16 ג'יגה בייט
סוג זיכרון פנימי
DDR4-SDRAM
מהירות הזיכרון
3200 מגה הרץ
גודל הזיכרון
מובנה
זיכרון פנימי מקסימלי *
16 ג'יגה בייט
מדיית אחסון
סך קיבולת האחסון *
512 ג'יגה בייט
מדיית אחסון *
SSD
קיבולת כוללת של כונני SSD
512 ג'יגה בייט
מספר הכוננים SSD המותקנים
1
קיבולת כונן זיכרון
512 ג'יגה בייט
ממשק כונן זיכרון
NVMe, PCI Express
NVMe
Yes
גודל כונן ה־SSD
M.2
קטגוריית ביצועי SSD
40
סוג הכונן האופטי *
No
גרפיקה
דגם המתאם לכרטיס מסך חיצוני *
לא זמין
כרטיס מסך מובנה *
Yes
יצרן מעבד גרפי מובנה
Intel
כרטיס מסך עצמאי *
No
דגם כרטיס המסך המובנה *
Intel Iris Xe Graphics
שמע
שבב השמע
Realtek ALC3281-CG
מערכת אודיו
MaxxAudio Pro
מספר רמקולים מובנים
2
עוצמת הרמקול
2 W
מיקרופון מובנה
Yes
מספר מיקרופונים
2
מצלמה
מצלמה קדמית
Yes
רזולוציית המצלמה הקדמית השנייה (ערך מספרי)
2 מגה פיקסל
רזולוציית מצלמה קדמית
1920 x 1080 פיקסלים
רזולוציית המצלמה הקדמית
Full HD
מהירות לכידת וידאו
30 fps
מצלמת אינפרה־אדום
Yes
רשת
סטנדרט Wi-Fi עליון *
Wi-Fi 6E (802.11ax)
תקני Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax)
חיבור רשת סלולרית *
No
קצב העברת נתונים מקסימלית LAN אלחוטי
2400 מגה ביט/ שניה
סוג אנטנה
2x2
דגם בקר הרשת האלחוטית
Intel Wi-Fi 6E AX211
יצרן בקר WLAN
Intel
חיבור Ethernet LAN
No
שן כחולה Bluetooth
Yes
WWAN
ניתן לשדרוג
קישוריות
מספר חיבורי USB 3.2‏ (3.1 Gen 1) *
2
מספר יציאות HDMI *
1
גירסת HDMI
2.0
כמות חיבורי Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
שקע משולב אוזניות ומיקרופון
Yes
סוג חיבור טעינה
USB Type-C
מצב DisplayPort על גבי USB Type-C
Yes
אספקת חשמל דרך שקע USB
Yes
PowerShare
Yes
מספר חיבורי USB עם תמיכה בטכנולוגיית PowerShare
2
ביצוע
אינדקס יכולת תיקון
7.4
מקלדת
התקן הצבעה
משטח מגע
שפת המקלדת
ספרדית
לוח המקשים המספרי *
No
מקלדת עם מקשים מוארים
Yes
מקלדת , מספר מקשים
80
תוכנה
ארכיטקטורת מערכת ההפעלה
64-bit
שדרוג חינם ל-Windows 11
Yes
שפת מערכת ההפעלה
Hebrew, ספרדית, צרפתית, איטלקית, פורטוגזית
תוכנת ניסיון
No Microsoft Office License Included 30 day Trial Offer Only
מערכת הפעלה מסופקת *
Windows 10 Pro
תכונות מיוחדות של מעבד
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
טכנולוגיית Execute Disable Bit
Yes
תצורת המעבד (מרבי)
1
האפשרויות המשובצות הזמינות
No
טכנולוגיית וירטואליזציה Intel Virtualization Technology for Directed I/O‏ (VT-d)
Yes
Intel Virtualization Technology ‏(VT-x)
Yes
סוללה
טכנולוגיית סוללות
ליתיום-יוני (Li-Ion)
מספר תאי סוללה
4
קיבולת הסוללה (ואט-שעה) *
58 Wh
מתח הסוללות
15.2 V
זמן לטעינת הסוללה
3 שעות
טעינה מהירה
Yes
משקל הסוללות
240 גרם
ניהול אנרגיה
מתאם AC לפיזור הכח
60 W
מתאם תדר AC
50/60 הרץ
מתאם AC למתח נכנס
100 - 240 V
מתח טעינה ב-USB
20, 5, 9, 15 V
זרם טעינה ב-USB
3 A
בטחון
חריץ מנעול לכבל
Yes
קורא טביעות אצבע
Yes
Trusted Platform Module‏ (TPM)
Yes
גרסת Trusted Platform Module (TPM)
2.0
הגנה באמצעות סיסמה
Yes
תנאי הסביבה
טווח טמפרטורת פעולה (T-T)
0 - 35 °C
טווח טמפרטורות אחסון (T-T)
-40 - 65 °C
טווח לחות יחסית בפעולה
10 - 90%
טווח לחות יחסית לאחסון
0 - 95%
גובה פעולה
-15.2 - 3048 מטר
גובה ללא הפעלה
-15.2 - 10668 מטר
עוצמת חבטה בעבודה
110 G
עוצמת חבטה באחסון
160 G
רטט הפעלה
0.66 G
עוצמת רעידות באחסון
1.3 G
קיימות
אישורי קיימות
ENERGY STAR, EPEAT Gold
משקל ומידות
רוחב
357.7 מ"מ
עומק
229.8 מ"מ
גובה (קדמי)
1.77 ס"מ
גובה (אחורי)
1.89 ס"מ
משקל *
1.54 קילוגרם
תוכן האריזה
כבלים כלולים
חשמל