location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VAX Gracia 13.5"/15.4", Black 34.3 cm (13.5") Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VAX Check ‘VAX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gracia 13.5"/15.4", Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1201
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8435125312011
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘VAX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VAX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VAX Gracia 13.5"/15.4", Black 34.3 cm (13.5") Briefcase
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 34.3 cm (13.5") Black
  • - Neoprene
  • - 2 kg
Warranty: 2 years
Long product name VAX Gracia 13.5"/15.4", Black 34.3 cm (13.5") Briefcase :
The long product name of VAX Gracia 13.5"/15.4", Black 34.3 cm (13.5") Briefcase. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gracia 13.5"/15.4", Black
More>>>
Short summary description VAX Gracia 13.5"/15.4", Black 34.3 cm (13.5") Briefcase:
This short summary of the VAX Gracia 13.5"/15.4", Black 34.3 cm (13.5") Briefcase data-sheet is auto-generated and uses the product title and the first six key specs.

VAX Gracia 13.5"/15.4", Black, Briefcase, 34.3 cm (13.5"), 2 kg

Long summary description VAX Gracia 13.5"/15.4", Black 34.3 cm (13.5") Briefcase:
This is an auto-generated long summary of VAX Gracia 13.5"/15.4", Black 34.3 cm (13.5") Briefcase based on the first three specs of the first five spec groups.

VAX Gracia 13.5"/15.4", Black. Case type: Briefcase, Maximum screen size: 34.3 cm (13.5"). Weight: 2 kg

Brand Image Product code Product Stock Price from
VAX

VAX Gracia 13.5"/15.4", Green 34.3 cm (13.5") Briefcase
(show image)
1203 Gracia 13.5"/15.4", Green 0.00
(excl. VAT)
0 (incl. VAT)