location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VALUE 19" Wall Mount Rack 9U, 505x570x450 (HxWxD)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VALUE Check ‘VALUE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" Wall Mount Rack 9U, 505x570x450 (HxWxD)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26.99.0149
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7611990130535
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘VALUE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VALUE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30701
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2023 12:43:42
The date of the most recent change of this product data-sheet in Icecat.
Long product name VALUE 19" Wall Mount Rack 9U, 505x570x450 (HxWxD) :
The long product name of VALUE 19" Wall Mount Rack 9U, 505x570x450 (HxWxD). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19" Wall Mount Rack 9U, 505x570x450 (HxWxD)
More>>>
Short summary description VALUE 19" Wall Mount Rack 9U, 505x570x450 (HxWxD):
This short summary of the VALUE 19" Wall Mount Rack 9U, 505x570x450 (HxWxD) data-sheet is auto-generated and uses the product title and the first six key specs.

VALUE 19" Wall Mount Rack 9U, 505x570x450 (HxWxD), Black

Long summary description VALUE 19" Wall Mount Rack 9U, 505x570x450 (HxWxD):
This is an auto-generated long summary of VALUE 19" Wall Mount Rack 9U, 505x570x450 (HxWxD) based on the first three specs of the first five spec groups.

VALUE 19" Wall Mount Rack 9U, 505x570x450 (HxWxD). Product colour: Black

Brand Image Product code Product Stock Price from
VALUE

VALUE 19" Wall Mount Rack 15U, 775x570x600 mm (HxWxD)
(show image)
26.99.0155 19" Wall Mount Rack 15U, 775x570x600 mm (HxWxD) 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE 19" Wall Mount Rack 6U, 368 x 570 x 450 (HxWxD)
(show image)
26.99.0146 19" Wall Mount Rack 6U, 368 x 570 x 450 (HxWxD) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)