Vaddio logo

Vaddio 999-99680-301 video conferencing system 8,57 MP Ethernet LAN Group video conferencing system

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
792
Info modified on:
20 Jul 2025, 22:04:12
Short summary description Vaddio 999-99680-301 video conferencing system 8,57 MP Ethernet LAN Group video conferencing system:

Vaddio 999-99680-301, Group video conferencing system, CMOS, Full HD, 30 fps, 30x, Black

Long summary description Vaddio 999-99680-301 video conferencing system 8,57 MP Ethernet LAN Group video conferencing system:

Vaddio 999-99680-301. Product type: Group video conferencing system. Sensor type: CMOS. HD type: Full HD, Supported video modes: 2160p, Maximum frame rate: 30 fps. Optical zoom: 30x. Ethernet LAN. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.