location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 V75500Y toner cartridge 1 pc(s) Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V75500Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V75500Y
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:25:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 V75500Y toner cartridge 1 pc(s) Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Yellow
  • - Colour toner page yield: 12000 pages
  • - Laser printing
  • - 1 pc(s)
Warranty: 1-Year
Long product name V7 V75500Y toner cartridge 1 pc(s) Yellow :
The long product name of V7 V75500Y toner cartridge 1 pc(s) Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Toner Cartridge, 12000 pages, Yellow
More>>>
V7 V75500Y toner cartridge 1 pc(s) Yellow:
The official description of V7 V75500Y toner cartridge 1 pc(s) Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Proven Performance and Quality - Significant Cost Savings
V7 Ink / Toner cartridges and Drum Units are backed by over 40 years of high-performance manufacturing experience from ISO 9000 / ISO 14001 certified state-of-the-art facilities. Toners and key components are carefully selected, matched and verified for optimal system performance before a design is released to production.

After final assembly, every cartridge is tested in equipment like yours prior to packaging. High-strength cartons with protective inserts ensure a safe arrival from our warehouse to your delivery location. Each box contains easy-to-follow illustrated installation instructions.

By using our replacement toner cartridges, you are also helping to protect the environment by keeping reusable, non-biodegradable materials out of landfills.

- Built to OEM specifications - with yield of up to 12000 pages
- Fits printer model HP Color LaserJet 5500, 5500DN, 5500DTN, 5500HDN, 5500N, 5550N, 5550DTN (HP 645A)
- Replacement for OEM cartridge part number C9732A
- Environmentally friendly while easy on the budget without sacrificing quality!

Short summary description V7 V75500Y toner cartridge 1 pc(s) Yellow:
This short summary of the V7 V75500Y toner cartridge 1 pc(s) Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

V7 V75500Y, 12000 pages, Yellow, 1 pc(s)

Long summary description V7 V75500Y toner cartridge 1 pc(s) Yellow:
This is an auto-generated long summary of V7 V75500Y toner cartridge 1 pc(s) Yellow based on the first three specs of the first five spec groups.

V7 V75500Y. Colour toner page yield: 12000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP Color LaserJet 5500, 5500DN, 5500DTN, 5500HDN, 5500N, 5550N, 5550DTN (HP 645A)
Quantity per pack *
1 pc(s)
Colour toner page yield *
12000 pages
Printing colours *
Yellow
Features
Brand compatibility *
HP
Replacement for
C9732A
Certification
ISO 9000/ISO 14001
Other features
Print technology
Laser printing