location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 Cat5e Network Patch Cable 10m Blue networking cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat5e Network Patch Cable 10m Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7-C5U-10M-BLS
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3583
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 Cat5e Network Patch Cable 10m Blue networking cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10 m
  • - RJ45
  • - Blue
Warranty: 5-year warranty against material defects and workmanship.
Long product name V7 Cat5e Network Patch Cable 10m Blue networking cable :
The long product name of V7 Cat5e Network Patch Cable 10m Blue networking cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat5e Network Patch Cable 10m Blue
More>>>
V7 Cat5e Network Patch Cable 10m Blue networking cable:
The official description of V7 Cat5e Network Patch Cable 10m Blue networking cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These cables are used to connect all the hardware destinations in a Local Area Network (LAN). V7 RJ45 Cat5e patch cables are perfect for use with 10/100 Base -T networks. Connect your IT hardware to the network and offer reliable, practical, Gigabit-Ethernet performance. We are offering Cat 5e cables in five different colors and five different lengths.

Short summary description V7 Cat5e Network Patch Cable 10m Blue networking cable:
This short summary of the V7 Cat5e Network Patch Cable 10m Blue networking cable data-sheet is auto-generated and uses the product title and the first six key specs.

V7 Cat5e Network Patch Cable 10m Blue, 10 m, RJ45, Blue

Long summary description V7 Cat5e Network Patch Cable 10m Blue networking cable:
This is an auto-generated long summary of V7 Cat5e Network Patch Cable 10m Blue networking cable based on the first three specs of the first five spec groups.

V7 Cat5e Network Patch Cable 10m Blue. Cable length: 10 m, Connector 2: RJ45, Product colour: Blue

Features
Product colour *
Blue
Features
Cable length *
10 m
Connector 2 *
RJ45
Brand Image Product code Product Stock Price from
V7 CAT5E Patch Cable UTP, 30m networking cable Blue V7 CAT5E Patch Cable UTP, 30m networking cable Blue
(show image)
V7-C5U-30M-BLS CAT5E Patch Cable UTP, 30m 0.00
(excl. VAT)
0 (incl. VAT)