V7 logo

V7 Stereo Earbuds with Inline Microphone - Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173813
Info modified on:
10 Oct 2023, 13:51:17
Short summary description V7 Stereo Earbuds with Inline Microphone - Black:

V7 Stereo Earbuds with Inline Microphone - Black, Wired, Calls/Music, 12 g, Headset, Black

Long summary description V7 Stereo Earbuds with Inline Microphone - Black:

V7 Stereo Earbuds with Inline Microphone - Black. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Cable length: 1.2 m. Weight: 12 g. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.