location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

URSUS 2232216 art paper 10 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
URSUS Check ‘URSUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2232216
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2232216
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008525709718
Category:
Good-quality paper, usually white, which is used for drawing or painting. Comes in various sizes including A4 and A3 .
Art Paper Check ‘URSUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by URSUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5606
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:49:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points URSUS 2232216 art paper 10 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Art paper
  • - 10 sheets
  • - 130 g/m²
Long product name URSUS 2232216 art paper 10 sheets :
The long product name of URSUS 2232216 art paper 10 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Tinted drawing paper 130 g/m² apricot
More>>>
Short summary description URSUS 2232216 art paper 10 sheets:
This short summary of the URSUS 2232216 art paper 10 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

URSUS 2232216, Art paper, 130 g/m², 10 sheets

Long summary description URSUS 2232216 art paper 10 sheets:
This is an auto-generated long summary of URSUS 2232216 art paper 10 sheets based on the first three specs of the first five spec groups.

URSUS 2232216. Type: Art paper, Sheets quantity: 10 sheets, Media weight: 130 g/m². Sheet width: 50 cm, Sheet length: 70 cm