location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Urban Factory Power Bank Bigee 10500mAh USB-C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Urban Factory Check ‘Urban Factory’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power Bank Bigee 10500mAh USB-C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEB15UF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888225015081 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘Urban Factory’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Urban Factory: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Urban Factory Power Bank Bigee 10500mAh USB-C
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 USB-C built-in cable
  • - Indicator light
  • - Material: Sideral grey aluminium
Long product name Urban Factory Power Bank Bigee 10500mAh USB-C :
The long product name of Urban Factory Power Bank Bigee 10500mAh USB-C. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Urban Factory Power Bank Bigee 10500mAh USB-C
More>>>
Short summary description Urban Factory Power Bank Bigee 10500mAh USB-C:
This short summary of the Urban Factory Power Bank Bigee 10500mAh USB-C data-sheet is auto-generated and uses the product title and the first six key specs.

Urban Factory Power Bank Bigee 10500mAh USB-C, 10500 mAh, Black

Long summary description Urban Factory Power Bank Bigee 10500mAh USB-C:
This is an auto-generated long summary of Urban Factory Power Bank Bigee 10500mAh USB-C based on the first three specs of the first five spec groups.

Urban Factory Power Bank Bigee 10500mAh USB-C. Battery capacity: 10500 mAh. USB Type-A output ports: 2. Product colour: Black

Country Distributor
España 2 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)