location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Urban Armor Gear Exoskeleton 25.4 cm (10") Bumper Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Urban Armor Gear Check ‘Urban Armor Gear’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Exoskeleton
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10UNIVTAB-BK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0858329007398 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Urban Armor Gear’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Urban Armor Gear: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Urban Armor Gear Exoskeleton 25.4 cm (10") Bumper Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Adjustable Exoskeleton design fits most large 10" Android tablets
  • - 360-degree protection with an adjustable secure armor frame
  • - Impact resistant bumpers to distribute and soften hard shocks and drops
  • - Discrete integrated kickstand and a finger strap for one-handed operation
  • - Universal stylus storage
  • - Meets military drop-test standards (MIL STD 810G-516.6)
Long product name Urban Armor Gear Exoskeleton 25.4 cm (10") Bumper Black :
The long product name of Urban Armor Gear Exoskeleton 25.4 cm (10") Bumper Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Exoskeleton, 10", Black
More>>>
Short summary description Urban Armor Gear Exoskeleton 25.4 cm (10") Bumper Black:
This short summary of the Urban Armor Gear Exoskeleton 25.4 cm (10") Bumper Black data-sheet is auto-generated and uses the product title and the first six key specs.

Urban Armor Gear Exoskeleton, Bumper, Any brand, Samsung Galaxy Tab S3, Samsung Galaxy Tab S2, Galaxy Tab E, Galaxy Tab A, Acer Iconia One 10,..., 25.4 cm (10")

Long summary description Urban Armor Gear Exoskeleton 25.4 cm (10") Bumper Black:
This is an auto-generated long summary of Urban Armor Gear Exoskeleton 25.4 cm (10") Bumper Black based on the first three specs of the first five spec groups.

Urban Armor Gear Exoskeleton. Case type: Bumper, Brand compatibility: Any brand, Compatibility: Samsung Galaxy Tab S3, Samsung Galaxy Tab S2, Galaxy Tab E, Galaxy Tab A, Acer Iconia One 10,..., Maximum screen size: 25.4 cm (10")

Country Distributor
United Kingdom 2 distributor(s)