Long product name Uponor 1018266 plumbing fitting
:
Wall Sleeve with Heat Shrink for 2.7' Jacket
The long product name of Uponor 1018266 plumbing fitting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Wall Sleeve with Heat Shrink for 2.7' Jacket
More>>>
Short summary description Uponor 1018266 plumbing fitting:
This short summary of the Uponor 1018266 plumbing fitting data-sheet is auto-generated and uses the product title and the first six key specs.
Uponor 1018266, High-Density Polyethylene (HDPE), 567 g
Long summary description Uponor 1018266 plumbing fitting:
This is an auto-generated long summary of Uponor 1018266 plumbing fitting based on the first three specs of the first five spec groups.
Uponor 1018266. Material: High-Density Polyethylene (HDPE). Weight: 567 g