location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

UNYKAch Server Rack Hot Swap 2U / 12 Bays

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
UNYKAch Check ‘UNYKAch’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Server Rack Hot Swap 2U / 12 Bays
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80.20.12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6940533545057
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘UNYKAch’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by UNYKAch: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Oct 2021 13:50:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points UNYKAch Server Rack Hot Swap 2U / 12 Bays
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack Server
  • - ATX, CEB, EEB, micro ATX
  • - Supported HDD sizes: 2.5,3.5" HDD/SSD combo cage
  • - Number of 2.5" bays: 12 Number of 3.5" bays: 12
  • - SGCC
  • - Black, Silver
Warranty: 10 Years
Long product name UNYKAch Server Rack Hot Swap 2U / 12 Bays :
The long product name of UNYKAch Server Rack Hot Swap 2U / 12 Bays. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Server Rack Hot Swap 2U / 12 Bays
More>>>
UNYKAch Server Rack Hot Swap 2U / 12 Bays:
The official description of UNYKAch Server Rack Hot Swap 2U / 12 Bays as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Our UNYKAch 2U chassis (80.20.12) is perfect for any rack mount server installation. Its design is simple, easy to assemble and maintain. Its front in black color has 12 Hot Swap bays for 3.5 "and 2.5" hard drives, it contains as well as 2 USB 3.0 ports.
It has twelve low-profile expansion slots and is compatible with EEB (12 ″ x 13 ″) / CEB (12 ″ x 10.5 ″) / ATX (12 ″ x 9.6 ″) / MATX (9.6 ″ x 9.6 ″) boards.
The cooling system uses 4 80mm fans (included) located in the middle of the case.
It does not include a power supply (we recommend UNYKAch Mini Redundant 3.97 "x 3.39" PSU).
This 2U chassis is made from 1.0mm section steel and offers very good strength, rigidity and performance.

Short summary description UNYKAch Server Rack Hot Swap 2U / 12 Bays:
This short summary of the UNYKAch Server Rack Hot Swap 2U / 12 Bays data-sheet is auto-generated and uses the product title and the first six key specs.

UNYKAch Server Rack Hot Swap 2U / 12 Bays, Rack, Server, Black, Silver, ATX, CEB, EEB, micro ATX, SGCC, 2U

Long summary description UNYKAch Server Rack Hot Swap 2U / 12 Bays:
This is an auto-generated long summary of UNYKAch Server Rack Hot Swap 2U / 12 Bays based on the first three specs of the first five spec groups.

UNYKAch Server Rack Hot Swap 2U / 12 Bays. Form factor: Rack, Type: Server, Product colour: Black, Silver. Supported HDD sizes: 2.5,3.5". Width: 435 mm, Depth: 650 mm, Height: 88 mm. Package width: 565 mm, Package depth: 845 mm, Package height: 245 mm. I/O ports: 3x Mini SAS

Design
Material
SGCC
Form factor *
Rack
Type *
Server
Product colour *
Black, Silver
Supported motherboard form factors *
ATX, CEB, EEB, micro ATX
Number of 3.5" bays *
12
Number of 2.5" bays
12
Number of internal 3.5" bays
12
Rack mounting
Yes
Rack capacity
2U
Side window
No
On/off button
Yes
Certification
CE / ROSH
Power supply
Power supply included *
No
Redundant power supply (RPS) support
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Storage
Supported HDD sizes *
2.5, 3.5"
HDD/SSD combo cage
Yes
Number of HDDs supported
12
Hot-swap
Yes
Weight & dimensions
Width
435 mm
Depth
650 mm
Height
88 mm
Weight
9.9 kg
Material thickness
1 mm
Packaging data
LED controller
Yes
Package width
565 mm
Package depth
845 mm
Package height
245 mm
Package weight
12.5 kg
Other features
Screws included
Yes
I/O ports
3x Mini SAS
Peripheral (Molex) power connectors (4-pin)
3