location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubiquiti RD-5G31-AC satellite antenna White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubiquiti Check ‘Ubiquiti’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RD-5G31-AC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RD-5G31-AC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0810354021411 show
Category:
Commonly a dish-shape, known as a satellite dish, this is a device to receive satellite television and other data transmissions from communication satellites.
Satellite Antennas Check ‘Ubiquiti’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubiquiti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Ubiquiti RD-5G31-AC satellite antenna White :
The long product name of Ubiquiti RD-5G31-AC satellite antenna White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1 - 5.8 GHz, 31 dBi, White
More>>>
Short summary description Ubiquiti RD-5G31-AC satellite antenna White:
This short summary of the Ubiquiti RD-5G31-AC satellite antenna White data-sheet is auto-generated and uses the product title and the first six key specs.

Ubiquiti RD-5G31-AC, 5.1 - 5.8 GHz, 31 dBi, 31 dBi, White, 74.8 cm, 748 mm

Long summary description Ubiquiti RD-5G31-AC satellite antenna White:
This is an auto-generated long summary of Ubiquiti RD-5G31-AC satellite antenna White based on the first three specs of the first five spec groups.

Ubiquiti RD-5G31-AC. Frequency range: 5.1 - 5.8 GHz, Antenna gain level (max): 31 dBi, Gain: 31 dBi. Product colour: White. Diameter: 74.8 cm, Width: 748 mm, Depth: 349 mm

Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)