location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Primo Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Primo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21936 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439219364
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:47:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Trust Primo Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rubber Black
  • - Surface coloration: Monochromatic
  • - Non-slip base
  • - Anti-wrap edges Washable
Warranty: 2 years
Long product name Trust Primo Black :
The long product name of Trust Primo Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Primo Mouse Pad, 220x180mm, Rubber, Black
More>>>
Trust Primo Black:
The official description of Trust Primo Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mouse pad with hard, smooth surface that improves your mouse performance.

- Provides greater accuracy, better control and faster response
- Rubber anti-slip bottom
- Works with all mice
- Size 220 x 180 mm

Short summary description Trust Primo Black:
This short summary of the Trust Primo Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Primo, Black, Monochromatic, Rubber, Non-slip base

Long summary description Trust Primo Black:
This is an auto-generated long summary of Trust Primo Black based on the first three specs of the first five spec groups.

Trust Primo. Width: 220 mm, Depth: 180 mm. Product colour: Black, Surface coloration: Monochromatic, Material: Rubber, Anti-wrap edges, Non-slip base

Performance
Surface coloration *
Monochromatic
Material
Rubber
Gaming mouse pad *
No
Game edition
No
Wrist rest *
No
Non-slip base
Yes
Anti-wrap edges
Yes
Performance
Product colour *
Black
Comfortable design
Yes
Washable
Yes
Weight & dimensions
Width *
220 mm
Depth *
180 mm
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)