location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 19440 card reader Micro-USB Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19440
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19440 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8713439194401
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37926
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:31:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trust 19440 card reader Micro-USB Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MicroSD (TransFlash), MMC, SD, SDHC, SDXC
  • - Micro-USB
  • - Black, White
Warranty: 3 years
Long product name Trust 19440 card reader Micro-USB Black, White :
The long product name of Trust 19440 card reader Micro-USB Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultra small card reader for Samsung tablets and smartphones
More>>>
Trust 19440 card reader Micro-USB Black, White:
The official description of Trust 19440 card reader Micro-USB Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily copy photos from camera to your tablet. Share files between tablet, phone & laptop. SD, SDHC, SDXC & micro SD compatible. Separate Micro-SD slot, no adapter needed. Including USB & Samsung 30-pin converter.

Short summary description Trust 19440 card reader Micro-USB Black, White:
This short summary of the Trust 19440 card reader Micro-USB Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Trust 19440, MicroSD (TransFlash), MMC, SD, SDHC, SDXC, Black, White, Samsung Galaxy S2 Galaxy S3, Galaxy S4, Galaxy Note, Galaxy Note 2, Galaxy Note 3, Galaxy Note 8",..., Micro-USB, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., 128 x 42 x 144 mm

Long summary description Trust 19440 card reader Micro-USB Black, White:
This is an auto-generated long summary of Trust 19440 card reader Micro-USB Black, White based on the first three specs of the first five spec groups.

Trust 19440. Compatible memory cards: MicroSD (TransFlash), MMC, SD, SDHC, SDXC, Product colour: Black, White, Compatible products: Samsung Galaxy S2 Galaxy S3, Galaxy S4, Galaxy Note, Galaxy Note 2, Galaxy Note 3, Galaxy Note 8",.... Interface type: Micro-USB. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Package dimensions (WxDxH): 128 x 42 x 144 mm

Performance
Compatible memory cards *
MicroSD (TransFlash), MMC, SD, SDHC, SDXC
Internal *
No
Product colour *
Black, White
Plug and Play
Yes
Compatible products
Samsung Galaxy S2 Galaxy S3, Galaxy S4, Galaxy Note, Galaxy Note 2, Galaxy Note 3, Galaxy Note 8", Galaxy Note 10.1", Galaxy Tab 3 8", Galaxy Tab 3 10.1"
Ports & interfaces
Interface type *
Micro-USB
Integrated USB cable
Yes
Software
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Other features
Package dimensions (WxDxH)
128 x 42 x 144 mm
Number of slots
2
Technical details
USB powered
Yes
Country Distributor
United Kingdom 1 distributor(s)