location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Sound & Radio Station for iPod SP-2991Wi 2.0 channels 20 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sound & Radio Station for iPod SP-2991Wi
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15133
Category :
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:44:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust Sound & Radio Station for iPod SP-2991Wi 2.0 channels 20 W White :
The short editorial description of Trust Sound & Radio Station for iPod SP-2991Wi 2.0 channels 20 W White

Sound & Radio Station for iPod SP-2991Wi
More>>>
Trust Sound & Radio Station for iPod SP-2991Wi 2.0 channels 20 W White:
The official marketing text of Trust Sound & Radio Station for iPod SP-2991Wi 2.0 channels 20 W White as supplied by the manufacturer

Features:
- High quality stereo speakers for iPod with built in digital radio, wireless remote control and 20 Watt total RMS power output.
- Integrated digital AM/FM radio with LCD display.
- Full docking station functionality: plays music, recharges your iPod, displays video on TV and capable to download files from PC or notebook without (dis)connecting cables.
- Made for iPod: Simply plug in your iPod into the integrated dock connector and start listening.
- Supports all popular iPod models with dock connector.

Short summary description Trust Sound & Radio Station for iPod SP-2991Wi 2.0 channels 20 W White:
This short summary of the Trust Sound & Radio Station for iPod SP-2991Wi 2.0 channels 20 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Trust Sound & Radio Station for iPod SP-2991Wi, 2.0 channels, 20 W, White, iPod, 3.5mm

Long summary description Trust Sound & Radio Station for iPod SP-2991Wi 2.0 channels 20 W White:
This is an auto-generated long summary of Trust Sound & Radio Station for iPod SP-2991Wi 2.0 channels 20 W White based on the first three specs of the first five spec groups.

Trust Sound & Radio Station for iPod SP-2991Wi. Audio output channels: 2.0 channels, RMS rated power: 20 W. Product colour: White. Compatible products: iPod, I/O ports: 3.5mm

Audio
Audio output channels *
2.0 channels
RMS rated power *
20 W
Ports & interfaces
USB 2.0 ports quantity
1
Composite video in
1
DC-in jack
Yes
Radio
FM radio *
Yes
Design
Product colour *
White
Packaging content
Remote control included
Yes
Other features
Compatible products
iPod
I/O ports
3.5mm