location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Trotec PAC 2010 E + AirLock 100 portable air conditioner 51 dB White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trotec Check ‘Trotec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PAC 2010 E + AirLock 100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAC 2010 E + AIRLOCK 100
Category:
Small portable air-conditioning (AC) unit
Portable Air Conditioners Check ‘Trotec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trotec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:44:48
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Trotec PAC 2010 E + AIRLOCK 100 user manual (16.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Trotec PAC 2010 E + AirLock 100 portable air conditioner 51 dB White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White Monobloc mobile air conditioner
  • - 51 dB Cooling, Dehumidifying, Ventilating
  • - Energy efficiency class (cooling): A
Long product name Trotec PAC 2010 E + AirLock 100 portable air conditioner 51 dB White :
The long product name of Trotec PAC 2010 E + AirLock 100 portable air conditioner 51 dB White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monobloc, 320 m³ / h, 2,1 kW / 7,200 Btu, 0.8 kW, 63 dB (A)
More>>>
Short summary description Trotec PAC 2010 E + AirLock 100 portable air conditioner 51 dB White:
This short summary of the Trotec PAC 2010 E + AirLock 100 portable air conditioner 51 dB White data-sheet is auto-generated and uses the product title and the first six key specs.

Trotec PAC 2010 E + AirLock 100, A, 0.8 kWh, 220-240 V, 50 Hz, 10 A, White

Long summary description Trotec PAC 2010 E + AirLock 100 portable air conditioner 51 dB White:
This is an auto-generated long summary of Trotec PAC 2010 E + AirLock 100 portable air conditioner 51 dB White based on the first three specs of the first five spec groups.

Trotec PAC 2010 E + AirLock 100. Energy efficiency class (cooling): A, Hourly energy consumption (cooling): 0.8 kWh, AC input voltage: 220-240 V. Product colour: White, Display type: LED. Width: 380 mm, Depth: 370 mm, Height: 770 mm. Sustainability certificates: ENERGY STAR