location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU8000RT3UPM SmartOnline 200-240V 8kVA 7.2kW Hot-Swap Spare Power Module - for redundant power applications

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SU8000RT3UPM SmartOnline 200-240V 8kVA 7.2kW Hot-Swap Spare Power Module - for redundant power applications
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU8000RT3UPM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332136503 show
Category:
Component designed to automatically maintain a constant voltage level . A voltage regulator may be a simple "feed-forward" design or may include negative feedback control loops. It may use an electromechanical mechanism, or electronic components. Depending on the design, it may be used to regulate one or more AC or DC voltages.
Voltage Regulators Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:50:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SU8000RT3UPM SmartOnline 200-240V 8kVA 7.2kW Hot-Swap Spare Power Module - for redundant power applications
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8000VA on-line 3U rack/tower hot-swappable power module
  • - Ideal for use as a spare or redundant power module for mission-critical UPS configurations involving SU8000RT3UPM
Warranty: 2-year limited
Long product name Tripp Lite SU8000RT3UPM SmartOnline 200-240V 8kVA 7.2kW Hot-Swap Spare Power Module - for redundant power applications :
The long product name of Tripp Lite SU8000RT3UPM SmartOnline 200-240V 8kVA 7.2kW Hot-Swap Spare Power Module - for redundant power applications. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 200-240V 8kVA 7.2kW Hot-Swap Spare Power Module - for redundant power applications
More>>>
Tripp Lite SU8000RT3UPM SmartOnline 200-240V 8kVA 7.2kW Hot-Swap Spare Power Module - for redundant power applications:
The official description of Tripp Lite SU8000RT3UPM SmartOnline 200-240V 8kVA 7.2kW Hot-Swap Spare Power Module - for redundant power applications as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

8,000 VA (8kVA) on-line, double-conversion UPS power module for spare or redundant UPS configurations involving SU8000RT3U or SU8000RT3U1TF UPS bundles. POWER MODULE ONLY.

8,000VA (8kVA) on-line, double-conversion UPS power module for spare or redundant UPS configurations involving SU8000RT3U or SU8000RT3U1TF UPS bundles.
POWER MODULE ONLY

Short summary description Tripp Lite SU8000RT3UPM SmartOnline 200-240V 8kVA 7.2kW Hot-Swap Spare Power Module - for redundant power applications:
This short summary of the Tripp Lite SU8000RT3UPM SmartOnline 200-240V 8kVA 7.2kW Hot-Swap Spare Power Module - for redundant power applications data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU8000RT3UPM SmartOnline 200-240V 8kVA 7.2kW Hot-Swap Spare Power Module - for redundant power applications, 200-240 V, 200-240 V, 50/60 Hz, 8 kVA, 7200 W, LCD

Long summary description Tripp Lite SU8000RT3UPM SmartOnline 200-240V 8kVA 7.2kW Hot-Swap Spare Power Module - for redundant power applications:
This is an auto-generated long summary of Tripp Lite SU8000RT3UPM SmartOnline 200-240V 8kVA 7.2kW Hot-Swap Spare Power Module - for redundant power applications based on the first three specs of the first five spec groups.

Tripp Lite SU8000RT3UPM SmartOnline 200-240V 8kVA 7.2kW Hot-Swap Spare Power Module - for redundant power applications. Nominal input voltage: 200-240 V. Output voltage: 200-240 V, Output frequency: 50/60 Hz, Output power capacity: 8 kVA. Display: LCD. Weight: 19.5 kg, Width: 444.5 mm, Depth: 655.8 mm. Certification: UL1778, CSA, NOM, FCC 15 A (EMI)

Inputs
Nominal input voltage *
200-240 V
Outputs
Output voltage
200-240 V
Output frequency
50/60 Hz
Output power capacity
8 kVA
Output power
7200 W
Technical details
Product colour *
Black
Rack mounting *
Yes
Rack capacity
3U
Package depth
990.6 mm
Package height
236.2 mm
Package width
589.3 mm
Sustainability certificates
RoHS
Compliance certificates
RoHS
Display
Built-in display *
Yes
Display
LCD
Weight & dimensions
Width
444.5 mm
Depth
655.8 mm
Height
130.6 mm
Weight *
19.5 kg
Certificates
Certification
UL1778, CSA, NOM, FCC 15 A (EMI)
Packaging data
Package weight
30.4 kg
Logistics data
Country of origin
China
Master (outer) case width
589.3 mm
Master (outer) case length
990.6 mm
Master (outer) case height
236.2 mm
Master (outer) case gross weight
30.4 kg
Products per master (outer) case
1 pc(s)