location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trevi DR 750 BT Portable Digital Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trevi Check ‘Trevi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR 750 BT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0DR75004
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8011000823195
Category:
An apparatus for receiving radio programmes.
Radios Check ‘Trevi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trevi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10008
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Oct 2022 09:41:50
The date of the most recent change of this product data-sheet in Icecat.
Trevi 0DR75004 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Trevi DR 750 BT Portable Digital Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Digital 3 W Blue
  • - FM
  • - Built-in speaker(s)
  • - LED Built-in display
  • - Bluetooth
  • - USB connectivity
  • - MP3 playback Built-in microphone
  • - MicroSD (TransFlash)
  • - Lithium
Long product name Trevi DR 750 BT Portable Digital Blue :
The long product name of Trevi DR 750 BT Portable Digital Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FM radio, LED, Bluetooth, 300g, Blue
More>>>
Trevi DR 750 BT Portable Digital Blue:
The official description of Trevi DR 750 BT Portable Digital Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Portable Radio FM SCAN with Autostore search
- Bluetooth®
- MP3 player from Micro SD card/USB
- Handsfree function for conversations
- Microphone built-in
- LED display and the frequency / function used
- Voice Announce for each functions (English Language)
- 3W max High Quality Sound
- Power supply: lithium battery rechargeable by mini-usb cable

Short summary description Trevi DR 750 BT Portable Digital Blue:
This short summary of the Trevi DR 750 BT Portable Digital Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Trevi DR 750 BT, Portable, Digital, FM, Auto store, 3 W, LED

Long summary description Trevi DR 750 BT Portable Digital Blue:
This is an auto-generated long summary of Trevi DR 750 BT Portable Digital Blue based on the first three specs of the first five spec groups.

Trevi DR 750 BT. Radio type: Portable, Tuner type: Digital, Supported radio bands: FM. RMS rated power: 3 W. Display type: LED. Product colour: Blue. Compatible memory cards: MicroSD (TransFlash)

Radio
Radio type *
Portable
Tuner type *
Digital
Supported radio bands *
FM
Auto digital tuning
Yes
Tuner enhancements
Auto store
Audio
RMS rated power *
3 W
Loudspeakers
Built-in speaker(s) *
Yes
Number of built-in speakers
1
Display
Built-in display *
Yes
Display type
LED
Backlight
Yes
Network
Bluetooth
Yes
Ports & interfaces
USB connectivity
Yes
USB 2.0 ports quantity
1
USB charging port
Yes
Features
Product colour *
Blue
Built-in microphone
Yes
MP3 playback *
Yes
Handle(s)
Yes
Storage
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Battery
Battery technology
Lithium
Power
Power source *
USB
Weight & dimensions
Width
97 mm
Depth
66 mm
Height
97 mm
Weight
300 g
Packaging content
Cables included
Mini-USB
Other features
Manual
Yes
USB charging
Yes