Long product name Transcend 8GB CDHC Class 4 SDHC
:
8GB SDHC Class 4 for Fujifilm Finepix A100 Digital Camera
The long product name of Transcend 8GB CDHC Class 4 SDHC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
8GB SDHC Class 4 for Fujifilm Finepix A100 Digital Camera
More>>>
Short summary description Transcend 8GB CDHC Class 4 SDHC:
This short summary of the Transcend 8GB CDHC Class 4 SDHC data-sheet is auto-generated and uses the product title and the first six key specs.
Transcend 8GB CDHC Class 4, 8 GB, SDHC, Class 4, Multicolour
Long summary description Transcend 8GB CDHC Class 4 SDHC:
This is an auto-generated long summary of Transcend 8GB CDHC Class 4 SDHC based on the first three specs of the first five spec groups.
Transcend 8GB CDHC Class 4. Capacity: 8 GB, Flash card type: SDHC, Flash memory class: Class 4. Product colour: Multicolour