location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-SG105E network switch Managed L2 Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-SG105E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-SG105E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0801940477613 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156623
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Oct 2023 16:02:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TP-Link TL-SG105E user manual (4.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link TL-SG105E network switch Managed L2 Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 10/100/1000Mbps RJ45 ports
  • - Plug and play, with no configuration required
  • - Durable metal casing of superior quality and professional appearance
  • - Intelligent management via a web user interface and downloadable utility
  • - Green technology reduces power consumption
Warranty: Lifetime
Long product name TP-Link TL-SG105E network switch Managed L2 Gigabit Ethernet (10/100/1000) Black :
The long product name of TP-Link TL-SG105E network switch Managed L2 Gigabit Ethernet (10/100/1000) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5-Port Gigabit Easy Smart Switch
More>>>
TP-Link TL-SG105E network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:
The official description of TP-Link TL-SG105E network switch Managed L2 Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What This Product Does

The TL-SG105E 5-Port Gigabit Easy Smart switch is an ideal upgrade from an unmanaged switch, designed for Small and Medium Business networks that require simple network management. Network administrators can effectively monitor traffic via Port Mirroring, Loop Prevention and Cable Diagnostics features. To optimize traffic on your business network, TL-SG105E offers both port and tag based QoS to keep latency-sensitive traffic moving smoothly and jitter-free. Additionally, port-based, tag-based and MTU VLAN can improve security and meet more network segmentation requirements. Moreover, with its innovative energy-efficient technology, the TL-SG105E can save up to 75% of power consumption, making it an eco-friendly solution for your business network.

Simple & Effective Management

TP-LINK’s Gigabit Easy Smart switch, TL-SG105E offers network monitoring for users to observe traffic behavior. With Port Mirroring, Loop Prevention and Cable Diagnostics features, TL-SG105E can identify and even locate connection problems on your business network. Moreover, administrators can designate the priority of the traffic based on Port Priority and 802.1P Priority, to ensure that voice and video are always clear, smooth and lag-free. Additionally, to improve security and network performance, TL-SG105E supports MTU VLAN, port-based VLAN and 802.1Q-based VLAN functions. TL-SG105E is an upgrade from the plug-and-play Unmanaged Switch, delivering great value while empowering your network and similarly delivering great value to the end user.

Go Green with Your Ethernet

You now have the choice to go green when upgrading to a gigabit network! This new generation of TL-SG105E 5-Port Gigabit Easy Smart Switch features the latest energy-efficient technologies that can greatly expand your network’s capacity with much less power. It automatically adjusts power consumption according to the link status and cable length to limit the carbon footprint of your network.

Power down Idle Ports

When a computer or network equipment is off, the corresponding port of a traditional switch will continue to consume considerable amounts of power. The TL-SG105E can automatically detect the link status of each port and reduce the power consumption of ports that are idle.
Power Budget According to Cable Length

Ideally, shorter cables would use less power with less power degradation over their length; this is not the case with most devices as they will use the same amount of power across the cable regardless of whether it is 10 or 50 meters in length. The TL-SG105E analyzes the length of the Ethernet cable connected and adjusts the power usage accordingly, rather than keeping the power consumption in a conventional solution.

Ease of Use

TL-SG105E is easy to use and manage. Auto MDI/MDI-X crossover on all ports eliminate the need for crossover cables or uplink ports. Auto-negotiation on each port senses the link speed of a network device (either 10, 100, or 1000 Mbps) and intelligently adjusts for compatibility and optimal performance. Its compact size makes it ideal for desktops with limited space while also being Rack-mountable, convenient and safe. Dynamic LED lights provide real-time work status display and basic fault diagnosis.

Short summary description TP-Link TL-SG105E network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:
This short summary of the TP-Link TL-SG105E network switch Managed L2 Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-SG105E, Managed, L2, Gigabit Ethernet (10/100/1000)

Long summary description TP-Link TL-SG105E network switch Managed L2 Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of TP-Link TL-SG105E network switch Managed L2 Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

TP-Link TL-SG105E. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. MAC address table: 8192 entries. Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. DC input voltage: 5 V

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
5
Network
Networking standards *
IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Port mirroring
Yes
Flow control support
Yes
Link aggregation
Yes
Auto MDI/MDI-X
Yes
VLAN support
Yes
Number of VLANs
32
Data transmission
Throughput
7.4 Mpps
MAC address table *
8192 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
16000
Packet buffer memory
1 MB
Security
IGMP snooping
Yes
Design
Rack mounting *
No
Product colour
Black
LED indicators
Yes
Certification
FCC, CE, RoHS
Power
Power supply included *
Yes
AC input voltage
220 V
AC input frequency
50 Hz
DC input voltage
5 V
Input current
0.6 A
Power consumption (max)
2.82 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Heat dissipation
9.62 BTU/h
Weight & dimensions
Width
100 mm
Depth
98 mm
Height
25 mm
Packaging data
Cables included
AC
Quick start guide
Yes
User guide
Yes
Package type
Box
Rack mount kit
Yes
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 2 distributor(s)
México 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 4 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
United Kingdom 5 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Lithuania 1 distributor(s)
Portugal 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)