location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 5-Port Gigabit Desktop PoE Switch with 4-Port

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Port Gigabit Desktop PoE Switch with 4-Port
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-SG1005P V1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364083212 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 303931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:21:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation Guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link 5-Port Gigabit Desktop PoE Switch with 4-Port
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 10/100/1000Mbps RJ45 ports
  • - With four PoE ports, transfers data and power on one single cable
  • - Working with IEEE 802.3af compliant PDs, expands home and office network
  • - 802.1p/DSCP QoS enable smooth latency-sensitive traffic
  • - Supports PoE Power up to 15.4W for each PoE port
  • - Supports PoE Power up to 56W for all PoE ports
  • - Requires no configuration and installation
Long product name TP-Link 5-Port Gigabit Desktop PoE Switch with 4-Port :
The long product name of TP-Link 5-Port Gigabit Desktop PoE Switch with 4-Port. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5x 10/100/1000Mbps RJ-45, 10 Gbps, PoE, QoS, 99.8x98x25 mm
More>>>
TP-Link 5-Port Gigabit Desktop PoE Switch with 4-Port:
The official description of TP-Link 5-Port Gigabit Desktop PoE Switch with 4-Port as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PoE Switches for Your Ultra Convenience
5-Port Gigabit Desktop Switch with 4-Port PoE

Power over Ethernet
4 of the 5 Auto-Negotiation RJ45 ports (Port 1 to Port 4) of the switch support Power over Ethernet (PoE) function. These PoE ports can automatically detect and supply power with those IEEE 802.3af compliant Powered Devices (PDs).

Intelligent Power Management
When total power consumption excels 56W, the intelligent power management will cut the lower priority port power off to ensure the high priority port’s power supply and protect the device from power overload operation.

Sturdy Metal Casing
Sturdy, compact metal casing and shielded RJ45 ports, with desktop/wall-mounting design, to meet your needs in any environment. Besides, fanless design ensures quiet operation.

Short summary description TP-Link 5-Port Gigabit Desktop PoE Switch with 4-Port:
This short summary of the TP-Link 5-Port Gigabit Desktop PoE Switch with 4-Port data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 5-Port Gigabit Desktop PoE Switch with 4-Port, Unmanaged, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE)

Long summary description TP-Link 5-Port Gigabit Desktop PoE Switch with 4-Port:
This is an auto-generated long summary of TP-Link 5-Port Gigabit Desktop PoE Switch with 4-Port based on the first three specs of the first five spec groups.

TP-Link 5-Port Gigabit Desktop PoE Switch with 4-Port. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. MAC address table: 2000 entries, Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x. DC input voltage: 48 V. Power over Ethernet (PoE)

Management features
Switch type *
Unmanaged
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
5
Network
Networking standards *
IEEE 802.1p, IEEE 802.3, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Cable types supported
Cat3, Cat4, Cat5, Cat5e, Cat6
Flow control support
Yes
Auto MDI/MDI-X
Yes
Auto-negotiation
Yes
MAC address auto-learning supported
Yes
MAC address auto-aging supported
Yes
Data transmission
Switching capacity *
10 Gbit/s
Forwarding rate
7.44 Mpps
MAC address table *
2000 entries
Store-and-forward
Yes
Security
IGMP snooping
Yes
Design
Rack mounting *
No
Stackable *
No
Product colour
Black
LED indicators
Yes
Performance
Maximum cable length
100 m
Fanless
Yes
Technical details
Compliance certificates
CE, Federal Communications Commission (FCC), RoHS
Power
Power source *
DC/PoE
Power supply included *
Yes
DC input voltage
48 V
Input current
1.25 A
Power consumption (max)
64.44 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
4
Total Power over Ethernet (PoE) budget
56 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Heat dissipation
219.87 BTU/h
Weight & dimensions
Width
99.8 mm
Depth
98 mm
Height
25 mm
Packaging data
User guide
Yes
AC adapter included
Yes
Package type
Box
Package width
131 mm
Package depth
196 mm
Package height
121 mm
Package weight
800 g
Sustainability
Sustainability compliance
Yes
Sustainability certificates
CE, Federal Communications Commission (FCC), RoHS
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
Lithuania 1 distributor(s)