TP-Link logo

TP-Link TL-SF1008D Unmanaged Fast Ethernet (10/100) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
268963
Info modified on:
10 Aug 2024, 11:32:52
Short summary description TP-Link TL-SF1008D Unmanaged Fast Ethernet (10/100) White:

TP-Link TL-SF1008D, Unmanaged, Fast Ethernet (10/100), Full duplex

Long summary description TP-Link TL-SF1008D Unmanaged Fast Ethernet (10/100) White:

TP-Link TL-SF1008D. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 1000 entries, Switching capacity: 1,6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3x. DC input voltage: 5 V. Power connector: DC-in jack

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.