location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link T1500-28TC network switch Managed L2 Fast Ethernet (10/100) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T1500-28TC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T1500-28TC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364083076 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:43:10
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points TP-Link T1500-28TC network switch Managed L2 Fast Ethernet (10/100) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 10BASE-T, 100BASE-TX
  • - MAC address table: 8000 entries Switching capacity: 12.8 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting
Long product name TP-Link T1500-28TC network switch Managed L2 Fast Ethernet (10/100) Black :
The long product name of TP-Link T1500-28TC network switch Managed L2 Fast Ethernet (10/100) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24x 10/100Mbps RJ-45, 4x 10/100/1000Mbps RJ-45, 2x Combo SFP, 12.8 Gbps, VLAN, IGMP, 440x180x44 mm
More>>>
TP-Link T1500-28TC network switch Managed L2 Fast Ethernet (10/100) Black:
The official description of TP-Link T1500-28TC network switch Managed L2 Fast Ethernet (10/100) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What This Product Does
TP-Link smart switch T1500-28TC is equipped with 24 10/100Mbps RJ45 ports, 4 10/100/1000Mbps RJ45 ports and 2 combo Gigabit SFP slots. The switch provides high performance, enterprise-level QoS, useful security strategies and rich layer 2 management features.

TP-Link Smart Switch T1500-28TC is a cost-eff­ective product solution for the small and medium business. T1500-28TC has useful security features. The Storm Control feature protects against Broadcast, Multicast and Unknown unicast Storm. Quality of Service (QoS, L2 to L4) provides enhanced traffic management capabilities to move your data smoother and faster. Anymore, the easy-to-use web management interfaces, along with SNMP and RMON, mean faster setup and configuration with less downtime. For workgroup and departments requiring cost-sensitive layer 2 switch and gigabit capability, TP-Link smart switch T1500-28TC provides you the ideal access-edge solution.

Advanced QoS features
To integrate voice, data and video service on one network, the switch applies rich QoS policies. Administrator can designate the priority of the traffic based on a variety of means including Port Priority, 802.1P Priority and DSCP Priority, to ensure that voice and video are always clear, smooth and jitter free.In conjunction with the Voice VLAN the switch supports, the voice applications will operate with much smoother performance.

Abundant Layer 2 features
For more application of layer 2 switches, T1500-28TC supports a complete lineup of layer 2 features, including 802.1Q tag VLAN, Port Isolation, Port Mirroring, STP/RSTP/MSTP, Link Aggregation Group and 802.3x Flow Control function. Any more, the switches provide advanced features for network maintenance such as Loop Back Detection, Cable Diagnostics and IGMP Snooping. IGMP snooping ensures the switch intelligently forward the multicast stream only to the appropriate subscribers while IGMP throttling& filtering restrict each subscriber on a port level to prevent unauthorized multicast access.

Enterprise Level Management Features
T1500-28TC is easy to use and manage. It supports various user-friendly standard management features, such as intuitive web-based Graphical User Interface (GUI) or industry-standard Command Line Interface (CLI). SNMP (v1/2/3) and RMON support enables the switch to be polled for valuable status information and send traps on abnormal events.

Short summary description TP-Link T1500-28TC network switch Managed L2 Fast Ethernet (10/100) Black:
This short summary of the TP-Link T1500-28TC network switch Managed L2 Fast Ethernet (10/100) Black data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link T1500-28TC, Managed, L2, Fast Ethernet (10/100), Full duplex, Rack mounting

Long summary description TP-Link T1500-28TC network switch Managed L2 Fast Ethernet (10/100) Black:
This is an auto-generated long summary of TP-Link T1500-28TC network switch Managed L2 Fast Ethernet (10/100) Black based on the first three specs of the first five spec groups.

TP-Link T1500-28TC. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 12.8 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE.... Rack mounting

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
ARP inspection
Yes
System event log
Yes
MIB support
RFC2925, RFC2618, RFC2620, RFC2021, RFC2819, RFC2674, RFC1213, RFC2233, RFC1643, RFC1493
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Gigabit Ethernet (copper) ports quantity
4
SFP module slots quantity
2
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Rate limiting
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Auto-negotiation
Yes
VLAN support
Yes
Virtual LAN features
Voice VLAN, Tagged VLAN
Number of VLANs
512
Optical fiber
Fiber ethernet cabling technology
100BASE-FX, 1000BASE-X
Data transmission
Switching capacity *
12.8 Gbit/s
Forwarding rate
9.5 Mpps
MAC address table *
8000 entries
Number of queues
4
Jumbo frames support
Yes
Jumbo frames
9216
Security
DHCP features
DHCP snooping
Access Control List (ACL)
Yes
IGMP snooping
Yes
Security algorithms
802.1x RADIUS, SNMP, SNMPv3, SSH, SSH-2, SSL/TLS
Static port security
Yes
Loop protection
Yes
BPDU filtering/protection
Yes
IP-MAC-Port binding
Yes
Authentication
Guest VLAN, MAC-based authentication, Port-based authentication
DoS attack prevention
Yes
Authentication type
RADIUS
Queue scheduling algorithms
SP, WRR+SP, Weighted Round Robin (WRR)
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Product colour
Black
Certification
CE, FCC, RoHS
Performance
Compatible operating systems
Microsoft Windows 98SE, NT, 2000, XP, Vistam Windows 7/8, MAC OS, NetWare, UNIX, Linux
Firmware upgradeable
Yes
Buffer size
512 KB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (max)
229.73 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
440 mm
Depth
180 mm
Height
44 mm
Packaging data
Cables included
AC
User guide
Yes
Rubber feet
Yes
Resource CD
Yes
Country Distributor
United Kingdom 1 distributor(s)