location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TOYA 76884 solder 250 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TOYA Check ‘TOYA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
76884
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
76884
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5906083070471
Category:
Low-melting alloy, especially one based on lead and tin or (for higher temperatures) on brass or silver, used for joining less fusible metals with a soldering iron.
Solder Check ‘TOYA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TOYA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 May 2024 03:10:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TOYA 76884 solder 250 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - S-SN97CU3 (L-SN97CU3) binder DIN EN29453, zinc with a 3 % addition of copper, used when soldering soft pipes and fittings or brass fittings in hot and cold water installations, as well as central heating systems. Melting temperature from 220 ° C to 310 ° C. For soft soldering, we recommend using pastes, fluxes. Used when soldering soft pipes and fittings and brass fittings in hot and cold water installations, as well as central heating systems.
Long product name TOYA 76884 solder 250 g :
The long product name of TOYA 76884 solder 250 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Soft Solder 2.5mm 250G
More>>>
Short summary description TOYA 76884 solder 250 g:
This short summary of the TOYA 76884 solder 250 g data-sheet is auto-generated and uses the product title and the first six key specs.

TOYA 76884

Long summary description TOYA 76884 solder 250 g:
This is an auto-generated long summary of TOYA 76884 solder 250 g based on the first three specs of the first five spec groups.

TOYA 76884