location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tower T643000B household fan Black, Rose gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tower Check ‘Tower’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T643000B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T643000B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5056032995314
Category:
Apparatus with rotating blades that creates a current of air for cooling or ventilation.
Household Fans Check ‘Tower’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tower: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:15:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tower T643000B household fan Black, Rose gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 Speed settings
  • - Long life copper motor
  • - Adjustable height and tilt
  • - 90 Degree oscillation
  • - Anti-slip rubber feet
  • - Easy to assemble
  • - 1.7 Metre power cable
  • - Integrated carry handle and topple resistent base
  • - Poly coated anti corrosive safety grill
Long product name Tower T643000B household fan Black, Rose gold :
The long product name of Tower T643000B household fan Black, Rose gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cavaletto 16 Inch Metal Pedestal Fan Rose Gold and Black
More>>>
Short summary description Tower T643000B household fan Black, Rose gold:
This short summary of the Tower T643000B household fan Black, Rose gold data-sheet is auto-generated and uses the product title and the first six key specs.

Tower T643000B, Household blade fan, Black, Rose gold, Floor, 90°, 430 mm, 400 mm

Long summary description Tower T643000B household fan Black, Rose gold:
This is an auto-generated long summary of Tower T643000B household fan Black, Rose gold based on the first three specs of the first five spec groups.

Tower T643000B. Type: Household blade fan, Product colour: Black, Rose gold, Placement: Floor. Width: 430 mm, Depth: 400 mm, Height: 1250 mm. Package width: 465 mm, Package depth: 160 mm, Package height: 595 mm. Master (outer) cases per pallet: 28 pc(s), Master (outer) cases per pallet layer: 14 pc(s), Layers per pallet: 2 pc(s)