Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 4 GB MicroSDHC Class 4
- - 15 MB/s
- - Black
Warranty:
5 years
Long product name Toshiba microSDHC 4GB Class 4
:
microSDHC Card 4GB
The long product name of Toshiba microSDHC 4GB Class 4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
microSDHC Card 4GB
More>>>
Short summary description Toshiba microSDHC 4GB Class 4:
This short summary of the Toshiba microSDHC 4GB Class 4 data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba microSDHC 4GB, 4 GB, MicroSDHC, Class 4, 15 MB/s, 5 MB/s, Black
Long summary description Toshiba microSDHC 4GB Class 4:
This is an auto-generated long summary of Toshiba microSDHC 4GB Class 4 based on the first three specs of the first five spec groups.
Toshiba microSDHC 4GB. Capacity: 4 GB, Flash card type: MicroSDHC, Flash memory class: Class 4, Read speed: 15 MB/s, Write speed: 5 MB/s. Product colour: Black