location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba USB External Keyboard German

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB External Keyboard German
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1117G-1DAC
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards
Icecat Product ID :
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:10:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba USB External Keyboard German :
The short editorial description of Toshiba USB External Keyboard German

Black External USB Keyboard German
More>>>
Short summary description Toshiba USB External Keyboard German:
This short summary of the Toshiba USB External Keyboard German data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba USB External Keyboard German, 1.6 m, 45.6 x 16.8 x 3.2 mm, 650 g

Long summary description Toshiba USB External Keyboard German:
This is an auto-generated long summary of Toshiba USB External Keyboard German based on the first three specs of the first five spec groups.

Toshiba USB External Keyboard German. Cable length: 1.6 m

Features
Cable length
1.6 m
Weight & dimensions
Keyboard dimensions (WxDxH)
45.6 x 16.8 x 3.2 mm
Keyboard weight
650 g