location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba NB Car / Truck / Airplane Charger 90W, 3-5A

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NB Car / Truck / Airplane Charger 90W, 3-5A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1116E-1NPO
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Icecat Product ID :
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:10:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba NB Car / Truck / Airplane Charger 90W, 3-5A :
The short editorial description of Toshiba NB Car / Truck / Airplane Charger 90W, 3-5A

Power your notebook on the move Features Adapters to power and charge your notebook from cars, airplanes and trucks Provides enough power to support Pentium 4 notebooks Several power tips providing support for a wide variety of Toshiba notebooks
More>>>
Short summary description Toshiba NB Car / Truck / Airplane Charger 90W, 3-5A:
This short summary of the Toshiba NB Car / Truck / Airplane Charger 90W, 3-5A data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba NB Car / Truck / Airplane Charger 90W, 3-5A, Black, 420 g, 129 x 80 x 33 mm

Long summary description Toshiba NB Car / Truck / Airplane Charger 90W, 3-5A:
This is an auto-generated long summary of Toshiba NB Car / Truck / Airplane Charger 90W, 3-5A based on the first three specs of the first five spec groups.

Toshiba NB Car / Truck / Airplane Charger 90W, 3-5A. Product colour: Black. Weight: 420 g. Dimensions (WxDxH): 129 x 80 x 33 mm

Design
Product colour *
Black
Weight & dimensions
Weight
420 g
Other features
Dimensions (WxDxH)
129 x 80 x 33 mm