This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Satellite Pro A10: C2.0 GHz/XP Home/14" TFT/20 GB/256 MB/DVD-ROM/LAN

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite Pro A10: C2.0 GHz/XP Home/14" TFT/20 GB/256 MB/DVD-ROM/LAN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSA15E-03U7V-EN
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Icecat Product ID :
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84262
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:10:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2-year international warranty
More>>>
Toshiba Satellite Pro A10: C2.0 GHz/XP Home/14" TFT/20 GB/256 MB/DVD-ROM/LAN:
The official marketing text of Toshiba Satellite Pro A10: C2.0 GHz/XP Home/14" TFT/20 GB/256 MB/DVD-ROM/LAN as supplied by the manufacturer

Satellite Pro A10: C2.0 GHz/XP Home/14" TFT/20 GB/256 MB/DVD-ROM/LAN

Short summary description Toshiba Satellite Pro A10: C2.0 GHz/XP Home/14" TFT/20 GB/256 MB/DVD-ROM/LAN:
This short summary of the Toshiba Satellite Pro A10: C2.0 GHz/XP Home/14" TFT/20 GB/256 MB/DVD-ROM/LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite Pro A10: C2.0 GHz/XP Home/14" TFT/20 GB/256 MB/DVD-ROM/LAN, 2 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 20 GB

Long summary description Toshiba Satellite Pro A10: C2.0 GHz/XP Home/14" TFT/20 GB/256 MB/DVD-ROM/LAN:
This is an auto-generated long summary of Toshiba Satellite Pro A10: C2.0 GHz/XP Home/14" TFT/20 GB/256 MB/DVD-ROM/LAN based on the first three specs of the first five spec groups.

Toshiba Satellite Pro A10: C2.0 GHz/XP Home/14" TFT/20 GB/256 MB/DVD-ROM/LAN. Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Total storage capacity: 20 GB. Weight: 2.8 kg

Display
LCD brightness levels 1-8
16 cd/m²
Display diagonal *
35.8 cm (14.1")
Display resolution *
1024 x 768 pixels
Pixel pitch
0.279 x 0.279 mm
Processor
Processor frequency *
2 GHz
Processor front side bus
400 MHz
Memory
Internal memory expansion module sizes
128 MB
Storage
Total storage capacity *
20 GB
Graphics
Maximum resolution
1.920 x 1.440 pixels
Audio
Audio system maximum sampling rate
48 kHz
Audio system direct 3D sound
Yes
Optical drive
Optical drive removable
No
Keyboard
Number of keyboard cursor keys
4
Keyboard keystroke
2.7 mm
Keyboard key pitch
1.91 cm
Numeric keypad *
Yes
Keyboard number of keys
86
Battery
Battery capacity
10.8 mAh
Power
AC adapter power
60 W
AC adapter output current
4 A
AC adapter output voltage
15 V
Operational conditions
Non-operating relative humidity (non-condensing)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Drive device weight
200 g
AC adapter weight
262 g
Weight *
2.8 kg
Hard drive
HDD number of plates
1
Storage drive height
9.5 mm
Video
External video modes non-interlaced resolution with max. refresh rate
1.280 x 1.024 pixels
External video modes refresh rate (max)
100 Hz
External video modes maximum refresh rate (non-interlaced)
60 Hz
Internal video modes maximum number of colours
16.7 M
Other features
BIOS ACPI
1.0b
Dimensions (WxDxH)
332 x 293 x 33 mm
HDD number of heads
2
Drive device, buffer size
2048 MB
Internal video mode, resolution
1.024 x 768 pixels
L2 cache
12 KB
Bytes per sector
512
Memory bus
64 bit
Track to track seek time
3 ms
Audio system full duplex
Yes
Brand Image Product code Product Stock Price from
Toshiba MS Office Professional Edition 2003 English BIOS Lock Toshiba MS Office Professional Edition 2003 English BIOS Lock
(show image)
PX7002E-EN MS Office Professional Edition 2003 English BIOS Lock 0.00
(excl. VAT)
0 (incl. VAT)