location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba High Capacity Battery Pack (Li-Ion, 12 Cell, 8600mAh)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Capacity Battery Pack (Li-Ion, 12 Cell, 8600mAh)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3400U-1BRS
Category :
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:46:16
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba High Capacity Battery Pack (Li-Ion, 12 Cell, 8600mAh) :
The short editorial description of Toshiba High Capacity Battery Pack (Li-Ion, 12 Cell, 8600mAh)

High Capacity Battery Pack / Li-Ion / 12 Cell / 8600mAh
More>>>
Toshiba High Capacity Battery Pack (Li-Ion, 12 Cell, 8600mAh):
The official marketing text of Toshiba High Capacity Battery Pack (Li-Ion, 12 Cell, 8600mAh) as supplied by the manufacturer

This Toshiba primary high capacity battery pack is a 12-cell, rechargeable, removable lithium ion battery. Avoid finding yourself on the road with a dead battery by adding extended power capabilities to your portable computer with an additional battery pack.

Short summary description Toshiba High Capacity Battery Pack (Li-Ion, 12 Cell, 8600mAh):
This short summary of the Toshiba High Capacity Battery Pack (Li-Ion, 12 Cell, 8600mAh) data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba High Capacity Battery Pack (Li-Ion, 12 Cell, 8600mAh), Battery

Long summary description Toshiba High Capacity Battery Pack (Li-Ion, 12 Cell, 8600mAh):
This is an auto-generated long summary of Toshiba High Capacity Battery Pack (Li-Ion, 12 Cell, 8600mAh) based on the first three specs of the first five spec groups.

Toshiba High Capacity Battery Pack (Li-Ion, 12 Cell, 8600mAh). Type: Battery

Features
Type *
Battery
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery
Battery capacity
8600 mAh
Number of battery cells
12
Weight & dimensions
Weight
620 g
Country Distributor
United Kingdom 1 distributor(s)