location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba Battery Pack (Li-Ion Graphite, 6 cell, 4400mAh)

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Pack (Li-Ion Graphite, 6 cell, 4400mAh)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3248U-1BRS
Icecat Product ID :
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:10:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba Battery Pack (Li-Ion Graphite, 6 cell, 4400mAh) :
The short editorial description of Toshiba Battery Pack (Li-Ion Graphite, 6 cell, 4400mAh)

6 Cell Li-Ion Graphite Battery Pack for Tecra S1 series
More>>>
Short summary description Toshiba Battery Pack (Li-Ion Graphite, 6 cell, 4400mAh):
This short summary of the Toshiba Battery Pack (Li-Ion Graphite, 6 cell, 4400mAh) data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Battery Pack (Li-Ion Graphite, 6 cell, 4400mAh), 138.5 x 90.6 x 20.2 mm

Long summary description Toshiba Battery Pack (Li-Ion Graphite, 6 cell, 4400mAh):
This is an auto-generated long summary of Toshiba Battery Pack (Li-Ion Graphite, 6 cell, 4400mAh) based on the first three specs of the first five spec groups.

Toshiba Battery Pack (Li-Ion Graphite, 6 cell, 4400mAh). Dimensions (WxDxH): 138.5 x 90.6 x 20.2 mm

Features
Number of battery cells
6
Other features
Dimensions (WxDxH)
138.5 x 90.6 x 20.2 mm