location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba AC Adapter 120W

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC Adapter 120W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3237E-1ACA
Category
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters
Icecat Product ID :
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:10:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Toshiba AC Adapter 120W :
The short editorial description of Toshiba AC Adapter 120W

Universal AC Adapter to power your notebook through your home or office electric socket
More>>>
Short summary description Toshiba AC Adapter 120W:
This short summary of the Toshiba AC Adapter 120W data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba AC Adapter 120W, 15 V, Black, 650 g, 145 x 44 x 55 mm

Long summary description Toshiba AC Adapter 120W:
This is an auto-generated long summary of Toshiba AC Adapter 120W based on the first three specs of the first five spec groups.

Toshiba AC Adapter 120W. Output voltage: 15 V. Product colour: Black. Weight: 650 g. Dimensions (WxDxH): 145 x 44 x 55 mm

Features
Output voltage *
15 V
Design
Product colour *
Black
Weight & dimensions
Weight
650 g
Other features
Dimensions (WxDxH)
145 x 44 x 55 mm
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MBA1147 power adapter/inverter Indoor 120 W Black
(show image)
MBA1147 MBA1147 0.00
(excl. VAT)
0 (incl. VAT)