location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 4000mAh) industrial rechargeable battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 4000mAh)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA3155U-2BRS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:44:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 4000mAh) industrial rechargeable battery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4000 mAh
  • - 4.5 h
  • - Black
Long product name Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 4000mAh) industrial rechargeable battery :
The long product name of Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 4000mAh) industrial rechargeable battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

The Toshiba High Capacity 2nd Battery is designed for Toshiba Portege Series portable computers and provides approximately 4.5 hours of battery life to your PC. The battery snaps on the bottom of the notebook allowing for a comfortable typing angle, and it is the same battery that comes with the system.
More>>>
Short summary description Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 4000mAh) industrial rechargeable battery:
This short summary of the Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 4000mAh) industrial rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 4000mAh), 4000 mAh, Black

Long summary description Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 4000mAh) industrial rechargeable battery:
This is an auto-generated long summary of Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 4000mAh) industrial rechargeable battery based on the first three specs of the first five spec groups.

Toshiba 2nd Battery Pack Slim SelectBay (Li-Ion, 6 cell, 4000mAh). Battery capacity: 4000 mAh, Battery life (max): 4.5 h, Product colour: Black