This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba OCZ52012U-EU power supply unit 520 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OCZ52012U-EU
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OCZ52012U-EU
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:45:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba OCZ52012U-EU power supply unit 520 W :
The short editorial description of Toshiba OCZ52012U-EU power supply unit 520 W

OCZ52012U EU – 520W
More>>>
Toshiba OCZ52012U-EU power supply unit 520 W:
The official marketing text of Toshiba OCZ52012U-EU power supply unit 520 W as supplied by the manufacturer

The OCZ ModStream power supply family is the quietest, sleekest, most versatile PSU available today! The ModStream comes in 450W/520W configurations with 550W/620W peak loads; they are the ideal solution for PC-users desiring a high-quality mix of power and versatility in their system.

Every ModStream is equipped with OCZ EZMod technology. This advanced cable management system allows you to truly customize you power system to utilize only the UV cables you require, resulting in optimal airflow and the coolest possible environment within your case! All EZMod cables glow brightly when illuminated with UV lighting accessories.

OCZ knows that high performance doesn’t have to come with annoying fan noise! Each ModStream is built with PowerWhisper technology to significantly reduce noise levels to virtual silence, making this the quietest power supply on the market. Experience leading edge reliability and performance with increased air flow, courtesy of a whisper quiet, yet extremely vigorous 120mm fan complete with attractive blue LEDs.

The OCZ Modstream features PowerShield EMI control technology with copper shielded power leads to provide the added benefit of extreme current stabilization and delivery of the cleanest possible output to all your critical system components.

OCZ offers an exclusive 3 year PowerSwap warranty program and industry leading technical support, providing unparalleled peace of mind!

Short summary description Toshiba OCZ52012U-EU power supply unit 520 W:
This short summary of the Toshiba OCZ52012U-EU power supply unit 520 W data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba OCZ52012U-EU, 520 W, +3.3V(28A), +5V(52A), +12V(28A), 160 x 150 x 86 mm

Long summary description Toshiba OCZ52012U-EU power supply unit 520 W:
This is an auto-generated long summary of Toshiba OCZ52012U-EU power supply unit 520 W based on the first three specs of the first five spec groups.

Toshiba OCZ52012U-EU. Total power: 520 W. Output voltage note: +3.3V(28A), +5V(52A), +12V(28A), Dimensions (WxDxH): 160 x 150 x 86 mm

Power
Total power *
520 W
Ports & interfaces
PCI Express power connectors (6-pin)
Yes
Ports & interfaces
ATX Power connector (24-pin)
Yes
Other features
Output voltage note
+3.3V(28A), +5V(52A), +12V(28A)
Dimensions (WxDxH)
160 x 150 x 86 mm
Brand Image Product code Product Stock Price from
Toshiba Fatal1ty Power Supply power supply unit 400 W Black, Red Toshiba Fatal1ty Power Supply power supply unit 400 W Black, Red
(show image)
OCZ400FTY Fatal1ty Power Supply 0.00
(excl. VAT)
0 (incl. VAT)