location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Toshiba TLP-260 1,500 ANSI Lumens/SVGA 800 x 600 pixels/3.2 kg data projector 1500 ANSI lumens LCD

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLP-260 1,500 ANSI Lumens/SVGA 800 x 600 pixels/3.2 kg
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1560155__
Category :
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors
Icecat Product ID :
Data-sheet quality: created by Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:34:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba TLP-260 1,500 ANSI Lumens/SVGA 800 x 600 pixels/3.2 kg data projector 1500 ANSI lumens LCD :
The short editorial description of Toshiba TLP-260 1,500 ANSI Lumens/SVGA 800 x 600 pixels/3.2 kg data projector 1500 ANSI lumens LCD

Projections in the most spatially challenged room present no problem for the TLP 260, weighing in at just 3.2 kg. Its special lens makes the shortest projection distances possible. An integrated lens-shift function creates the sharpest images. 1,500 ANSI lumen brightness guarantees brilliant images, even in lighter rooms. The equipment projects in SVGA format.
More>>>
Short summary description Toshiba TLP-260 1,500 ANSI Lumens/SVGA 800 x 600 pixels/3.2 kg data projector 1500 ANSI lumens LCD:
This short summary of the Toshiba TLP-260 1,500 ANSI Lumens/SVGA 800 x 600 pixels/3.2 kg data projector 1500 ANSI lumens LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba TLP-260 1,500 ANSI Lumens/SVGA 800 x 600 pixels/3.2 kg, 1500 ANSI lumens, LCD, 1.14 - 5 m, Lamp, 1500 h, NSH

Long summary description Toshiba TLP-260 1,500 ANSI Lumens/SVGA 800 x 600 pixels/3.2 kg data projector 1500 ANSI lumens LCD:
This is an auto-generated long summary of Toshiba TLP-260 1,500 ANSI Lumens/SVGA 800 x 600 pixels/3.2 kg data projector 1500 ANSI lumens LCD based on the first three specs of the first five spec groups.

Toshiba TLP-260 1,500 ANSI Lumens/SVGA 800 x 600 pixels/3.2 kg. Projector brightness: 1500 ANSI lumens, Projection technology: LCD, Projection distance: 1.14 - 5 m. Light source type: Lamp, Service life of light source: 1500 h, Lamp type: NSH. Power consumption (typical): 200 W. Weight: 3.2 kg. Dimensions (WxDxH): 260 x 95.5 x 295 mm

Projector
Projection distance
1.14 - 5 m
Projector brightness *
1500 ANSI lumens
Projection technology *
LCD
Light source
Light source type *
Lamp
Service life of light source *
1500 h
Lamp type
NSH
Lamp power
160 W
Lens system
Objective focal length
1.45 cm
Power
Power consumption (typical) *
200 W
Weight & dimensions
Weight *
3.2 kg
Other features
Dimensions (WxDxH)
260 x 95.5 x 295 mm