location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thule Perspektiv M Toploader case Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thule Check ‘Thule’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perspektiv M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3201679 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854227988 show
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Thule’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thule: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:25:53
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thule Perspektiv M Toploader case Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toploader case
  • - Material: Nylon
  • - Shoulder strap
  • - Black, Grey
Long product name Thule Perspektiv M Toploader case Black, Grey :
The long product name of Thule Perspektiv M Toploader case Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perspektiv M Toploader case, black
More>>>
Thule Perspektiv M Toploader case Black, Grey:
The official description of Thule Perspektiv M Toploader case Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Cloudburst™ construction with welded and taped critical seams, DWR treated fabric and YKK RCPU zippers provides a first line of weather defense
- SafeZone construction in bag ensures advanced protection for fragile gear
- Four-way use (bag-in-bag, chest, holster, sling) for adaptable flexibility and wearability
- Fits up to prosumer DSLR body with attached zoom (or ultra-wide-angle) lens
- Hideaway rain fly with taped seams for the ultimate wet-weather protection
- Breathable, ergonomic construction with removable stabilizing waistbelt for incredible carrying comfort
- Outside mesh quick-stash pocket (lens cap, sunglasses)
- High-visibility interior lining material to help you easily locate small accessories (SD cards and microfiber cloths)
- Flip and zip storm flap

Short summary description Thule Perspektiv M Toploader case Black, Grey:
This short summary of the Thule Perspektiv M Toploader case Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Thule Perspektiv M, Toploader case, Shoulder strap, Black, Grey

Long summary description Thule Perspektiv M Toploader case Black, Grey:
This is an auto-generated long summary of Thule Perspektiv M Toploader case Black, Grey based on the first three specs of the first five spec groups.

Thule Perspektiv M. Case type: Toploader case, Shoulder strap, Number of exterior pockets: 1, Product colour: Black, Grey

Features
Case type *
Toploader case
Product colour *
Black, Grey
Material *
Nylon
Number of exterior pockets
1
Shoulder strap
Yes
Weight & dimensions
Width
216 mm
Depth
191 mm
Height
249 mm
Weight
610 g
Interior dimensions (W x D x H)
201 x 150 x 231 mm
Country Distributor
United Kingdom 1 distributor(s)