This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thomson 5 GB Micro Audio Jukebox with COLOR display Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thomson
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 GB Micro Audio Jukebox with COLOR display
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDP2812
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thomson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:08:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Thomson 5 GB Micro Audio Jukebox with COLOR display Silver :
The short editorial description of Thomson 5 GB Micro Audio Jukebox with COLOR display Silver

5 GB Micro Audio Jukebox with COLOR display
More>>>
Thomson 5 GB Micro Audio Jukebox with COLOR display Silver:
The official marketing text of Thomson 5 GB Micro Audio Jukebox with COLOR display Silver as supplied by the manufacturer

Main Features:

- Stores up to 170* hours of music or 3400 songs or 25 000 photos.
- 1.5" full color LCD display.
- JPEG PICTURE browsing and slide show to view your pictures on the go and to show them to your friends and family.
- Plays back open mp3 and Windows Microsoft audio media files (WMA).
- High Speed USB 2.0 connectivity.
- Multi-functions control wheel and joystick, you can browse your content by artist, title, album, genre, or file names.

Short summary description Thomson 5 GB Micro Audio Jukebox with COLOR display Silver:
This short summary of the Thomson 5 GB Micro Audio Jukebox with COLOR display Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Thomson 5 GB Micro Audio Jukebox with COLOR display, 5 GB, LCD, Silver

Long summary description Thomson 5 GB Micro Audio Jukebox with COLOR display Silver:
This is an auto-generated long summary of Thomson 5 GB Micro Audio Jukebox with COLOR display Silver based on the first three specs of the first five spec groups.

Thomson 5 GB Micro Audio Jukebox with COLOR display. Total storage capacity: 5 GB. Display: LCD. Product colour: Silver

Design
Product colour *
Silver
Storage
Player media type *
Hard disk drive
Total storage capacity *
5 GB
Display
Display *
LCD
Display diagonal
3.81 cm (1.5")
File formats
Audio formats supported *
MP3,WMA
Radio
FM radio *
No
Record modes
Voice recording *
No
Packaging content
Bundled software
CD-ROM Music Management Software
Other features
File type
JPEG, MP3, WMA
USB powered
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-24 20:49:48
Uk has collected 3 expert reviews for Thomson 5 GB Micro Audio Jukebox with COLOR display Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
T3.com
Updated:
2011-09-24 20:49:44
Whenever a new Lyra arrives, Thomson never fails to remind us that it was instrumental in the development of MP3. However, its range of MP3 players has usually reminded us that it has never really come up with a way to squeeze this kudos into a top-n...
60%
Brand Image Product code Product Stock Price from
Thomson 5 GB Micro Audio Jukebox with COLOR display Silver Thomson 5 GB Micro Audio Jukebox with COLOR display Silver
(show image)
PDP2814 5 GB Micro Audio Jukebox with COLOR display 0.00
(excl. VAT)
0 (incl. VAT)
Thomson 4 GB Micro Audio Jukebox Silver Thomson 4 GB Micro Audio Jukebox Silver
(show image)
PDP2811 4 GB Micro Audio Jukebox 0.00
(excl. VAT)
0 (incl. VAT)